Nexperia B.V. TVS Diodes PESD3V3S5UD,115

Description
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet
Description
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1727-3885-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3885-1-ND
TVS Diodes 1727-3885-1-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-3885-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3885-6-ND
TVS Diodes 1727-3885-6-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-3885-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3885-2-ND
TVS Diodes 1727-3885-2-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS - TVS - Diodes - PESD3V3S5UD,115 - 1087567-PESD3V3S5UD,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3S5UD,115
1087567-PESD3V3S5UD,115
TVS - TVS - Diodes - PESD3V3S5UD,115 1087567-PESD3V3S5UD,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087567-PESD3V3S5UD, 115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 215pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5.3V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087567-PESD3V3S5UD,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 215pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD3V3S5UD,115
TVS Protection Diode 144-PESD3V3S5UD,115
PESD3V3S5UD - Fivefold ESD protection diode arrays TSOP 6-Pin Product overview: PESD3V3S5UD,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S5UD,115 can be used for catalog matching and distributor lookup.

PESD3V3S5UD - Fivefold ESD protection diode arrays TSOP 6-Pin Product overview: PESD3V3S5UD,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S5UD,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 3.3V 12V 6TSOP - 554-PESD3V3S5UD,115 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3V 12V 6TSOP
554-PESD3V3S5UD,115
TVS DIODE 3.3V 12V 6TSOP 554-PESD3V3S5UD,115
TVS DIODE 3.3V 12V 6TSOP

TVS DIODE 3.3V 12V 6TSOP

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3S5UD,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3S5UD,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3S5UD,115
TVS DIODE 3.3VWM 12VC 6TSOP

TVS DIODE 3.3VWM 12VC 6TSOP

Supplier's Site
TVS DIODE 3.3VWM 12VC 6TSOP

TVS DIODE 3.3VWM 12VC 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1727-3885-1-ND 1087567-PESD3V3S5UD,115 144-PESD3V3S5UD,115 554-PESD3V3S5UD,115 PESD3V3S5UD,115 PESD3V3S5UD,115
Product Name TVS Diodes TVS - TVS - Diodes - PESD3V3S5UD,115 TVS Protection Diode TVS DIODE 3.3V 12V 6TSOP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 6-TSOP SOT457; SC-74, SOT-457 6-TSOP SOT457; SC-74, SOT-457
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 12 volts 12 volts 12 volts 12 volts 12 volts
VBR 5.3 volts 5.3 volts 5.3 volts 5.3 volts 5.3 volts
Unlock Full Specs
to access all available technical data