Manufacturer: Micro Commercial Co
Win Source Part Number: 124166-SK34B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA, HSMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Schottky 40V 3A Surface Mount DO-214AA, HSMB
DIODE SCHOT 40V 3A DO214AA HSMB Product overview: SK34B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK34B-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3.0A 40V
SK34B Series 3 A 40 V Surface Mount Schottky Rectifier - DO-214AA
DIODE SCHOT 40V 3A DO214AA HSMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 124166-SK34B-TP | SK34B-TPTR-ND | 280-SK34B-TP | SK34B-TP | 543-SK34B-TP | SK34B-TP |
| Product Name | Diodes, Rectifiers - Single - SK34B-TP | Single Diodes | 40V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | SK34B Series 3 A 40 V Surface Mount Schottky Rectifier - DO-214AA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | Removed |