Nexperia B.V. 600 W Transient Voltage Suppressor PTVS6V5P1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. The device has a reverse standoff voltage of 6.5 V, a rated peak pulse power of 600 W, and operates with a reverse current of 0.001 μA. It is AEC-Q101 qualified and features a very low profile suitable for surface-mount design.

Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. The device has a reverse standoff voltage of 6.5 V, a rated peak pulse power of 600 W, and operates with a reverse current of 0.001 μA. It is AEC-Q101 qualified and features a very low profile suitable for surface-mount design.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS6V5P1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS6V5P1UP,115
600 W Transient Voltage Suppressor PTVS6V5P1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS6V5P1UP,115 - 1090679-PTVS6V5P1UP,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS6V5P1UP,115
1090679-PTVS6V5P1UP,115
TVS - TVS - Diodes - PTVS6V5P1UP,115 1090679-PTVS6V5P1UP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090679-PTVS6V5P1UP, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP5 STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 53.6A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090679-PTVS6V5P1UP,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP5
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 53.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1727-4450-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4450-2-ND
TVS Diodes 1727-4450-2-ND
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4450-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4450-1-ND
TVS Diodes 1727-4450-1-ND
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4450-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4450-6-ND
TVS Diodes 1727-4450-6-ND
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
 - PTVS6V5P1UP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS DIODE 6.5V 11.2V CFP5 - 554-PTVS6V5P1UP,115 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6.5V 11.2V CFP5
554-PTVS6V5P1UP,115
TVS DIODE 6.5V 11.2V CFP5 554-PTVS6V5P1UP,115
TVS DIODE 6.5V 11.2V CFP5

TVS DIODE 6.5V 11.2V CFP5

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4172 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4172
Tvs Diode Rohs Compliant Nexperia 29AK4172
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS6V5P1UP,115 1090679-PTVS6V5P1UP,115 1727-4450-2-ND PTVS6V5P1UP,115 554-PTVS6V5P1UP,115 29AK4172
Product Name 600 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS6V5P1UP,115 TVS Diodes TVS DIODE 6.5V 11.2V CFP5 Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD128 SOD128 CFP5 SOD-128 SOD-128
IFSM 100 amps 53.6 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data