onsemi Single Diodes SBAT54XV2T1G

Description
200 mA, 30 V, Schottky Diode
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBAT54XV2T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Single Diodes - SBAT54XV2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAT54XV2T1GOSTR-ND
Single Diodes SBAT54XV2T1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SBAT54XV2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SBAT54XV2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAT54XV2T1GOSCT-ND
Single Diodes SBAT54XV2T1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-SBAT54XV2T1G
Schottky 200 mA 30 V Diode and Rectifier 280-SBAT54XV2T1G
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: SBAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAT54XV2T1G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: SBAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAT54XV2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAT54XV2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAT54XV2T1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAT54XV2T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi - 42AC1838 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi
42AC1838
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi 42AC1838
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 598-SBAT54XV2T1G - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers
598-SBAT54XV2T1G
Schottky Diodes & Rectifiers 598-SBAT54XV2T1G
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Supplier's Site
Single Diodes - SBAT54XV2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBAT54XV2T1G
Single Diodes SBAT54XV2T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SBAT54XV2T1G SBAT54XV2T1GOSTR-ND 280-SBAT54XV2T1G SBAT54XV2T1G 42AC1838 598-SBAT54XV2T1G SBAT54XV2T1G
Product Name Single Diodes Schottky 200 mA 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 2 LEAD Tape and Reel SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
IO 0.2000 amps
Unlock Full Specs
to access all available technical data