Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
TVS Diode Zener Uni-Directional 5V (Max) 15V 0402 T/R
TVS DIODE 5VWM 15VC SLP1006P2T Product overview: RCLAMP0501T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0501T.TNT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 931889-RCLAMP0501T.T
Series: RailClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP0501
Categories: Circuit Protection
Case / Package: SLP1006P2T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP0501T.TNTTR, RCLAMP0501T.TNTDKR, RCLAMP0501T.TNTCT
TVS DIODE 5VWM 15VC SLP1006P2T
TVS DIODE 5VWM 15VC SLP1006P2T
| Richardson RFPD | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0501T.TNT | RCLAMP0501T.TNTDKR-ND | RCLAMP0501T.TNT | 144-RCLAMP0501T.TNT | 931889-RCLAMP0501T.TNT | RCLAMP0501T.TNT | 684-RCLAMP0501T.TNT |
| Product Name | TVS | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP0501T.TNT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 5VWM 15VC SLP1006P2T | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | 0402 (1006 Metric) | SLP1006P2T | Tape & Reel (TR) | SLP1006P2T | SLP1006P2T | 2-XDFN | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | |||
| VC | 15 volts | 15 volts | 15 volts |