Nexperia B.V. 40 V, 1 A, very low VF Schottky barrier rectifier PMEG4010EH,115

Description
Planar Schottky barrier rectifiers with an integrated guard ring for stress protection, encapsulated in a SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Very low forward voltage Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifiers with an integrated guard ring for stress protection, encapsulated in a SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Very low forward voltage Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG4010EH is a 40 V, 1 A Schottky barrier rectifier with very low forward voltage, intended for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications. It is encapsulated in a SOD123F surface-mounted plastic package measuring 2.6 mm x 1.6 mm x 1.1 mm. The device has a forward voltage of 540 mV to 640 mV at 1 A, a reverse current of 30 µA to 100 µA at 40 V and 25 °C, and a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 150 K/W on a PCB with a 1 cm² cathode pad and 330 K/W on a standard footprint. Reflow soldering is the only recommended method.

Datasheet Summary
Powered by GS/AI

PMEG4010EH is a 40 V, 1 A Schottky barrier rectifier with very low forward voltage, intended for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications. It is encapsulated in a SOD123F surface-mounted plastic package measuring 2.6 mm x 1.6 mm x 1.1 mm. The device has a forward voltage of 540 mV to 640 mV at 1 A, a reverse current of 30 µA to 100 µA at 40 V and 25 °C, and a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 150 K/W on a PCB with a 1 cm² cathode pad and 330 K/W on a standard footprint. Reflow soldering is the only recommended method.

Suppliers

Company
Product
Description
Supplier Links
40 V, 1 A, very low VF Schottky barrier rectifier - PMEG4010EH,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 1 A, very low VF Schottky barrier rectifier
PMEG4010EH,115
40 V, 1 A, very low VF Schottky barrier rectifier PMEG4010EH,115
Planar Schottky barrier rectifiers with an integrated guard ring for stress protection, encapsulated in a SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Very low forward voltage Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifiers with an integrated guard ring for stress protection, encapsulated in a SOD123F small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Very low forward voltage

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG4010EH,115 - 1089618-PMEG4010EH,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010EH,115
1089618-PMEG4010EH,115
Diodes, Rectifiers - Single - PMEG4010EH,115 1089618-PMEG4010EH,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089618-PMEG4010EH,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089618-PMEG4010EH,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1727-PMEG4010EH,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1727-PMEG4010EH,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1727-PMEG4010EH,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Diode Schottky 40V 1A (DC) Surface Mount SOD-123F

Buy Now Datasheet
Schottky 1 A Diode and Rectifier - 280-PMEG4010EH,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1 A Diode and Rectifier
280-PMEG4010EH,115
Schottky 1 A Diode and Rectifier 280-PMEG4010EH,115
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers SOD-123 2-Pin Product overview: PMEG4010EH,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010EH,115 can be used for catalog matching and distributor lookup.

PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers SOD-123 2-Pin Product overview: PMEG4010EH,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010EH,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers - 554-PMEG4010EH,115 - Utmel Electronic Limited
Hong Kong, China
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers
554-PMEG4010EH,115
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers 554-PMEG4010EH,115
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers

PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG4010EH,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG4010EH,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG4010EH,115
40V 640mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

40V 640mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Sod-123F; Diode Configuration Nexperia - 74M3745 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123F; Diode Configuration Nexperia
74M3745
Diode, Schottky, 1A, 40V, Sod-123F; Diode Configuration Nexperia 74M3745
DIODE, SCHOTTKY, 1A, 40V, SOD-123F; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Forward Voltage VF Max:640mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123F; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Forward Voltage VF Max:640mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - PMEG4010EH,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4010EH,115
Single Diodes PMEG4010EH,115
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4010EH,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4010EH,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4010EH,115
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG4010EH,115 1089618-PMEG4010EH,115 1727-PMEG4010EH,115TR-ND 280-PMEG4010EH,115 554-PMEG4010EH,115 PMEG4010EH,115 74M3745 PMEG4010EH,115 PMEG4010EH,115
Product Name 40 V, 1 A, very low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG4010EH,115 Single Diodes Schottky 1 A Diode and Rectifier PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 1A, 40V, Sod-123F; Diode Configuration Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123F SOD123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 9 amps
IR 2.00E-5 mA
Unlock Full Specs
to access all available technical data