Diode Schottky 60V 3A Through Hole DO-201AD
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 046734-SB360
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 60V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 180pF @ 4V 1MHz
Alternative Parts (Cross-Reference): BU1506-E3/45; S10WB60-4000; 697-5;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 3a/60V Schottky
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A DO201AD
Diode Schottky 60V 3A 2-Pin DO-201AD T/R
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB360FSTR-ND | 046734-SB360 | SB360 | 58K9532 | SB360 | 598-SB360 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Schottky 60V 3A 2-Pin DO-201AD T/R |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||
| VF | 0.7400 volts | 0.7400 volts | 0.7400 volts | 0.7400 volts | ||
| Package | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial | ||
| Rectifier Configuration / Technology | Schottky | |||||
| RoHS Compliant | RoHS | RoHS |