Vishay Precision Group Schottky SMD 60V 1A Diode and Rectifier SGL41-60-E3/96

Description
Schottky Diode 60V 1A SMD DO-213AB Tape & Reel Product overview: SGL41-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 60V 1A SMD DO-213AB Tape & Reel Product overview: SGL41-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 60V 1A Diode and Rectifier - 280-SGL41-60-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 60V 1A Diode and Rectifier
280-SGL41-60-E3/96
Schottky SMD 60V 1A Diode and Rectifier 280-SGL41-60-E3/96
Schottky Diode 60V 1A SMD DO-213AB Tape & Reel Product overview: SGL41-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/96 can be used for catalog matching and distributor lookup.

Schottky Diode 60V 1A SMD DO-213AB Tape & Reel Product overview: SGL41-60-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-60-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SGL41-60-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-60-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-60-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 60V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SGL41-60-E3/96 - 028314-SGL41-60-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SGL41-60-E3/96
028314-SGL41-60-E3/96
Diodes, Rectifiers - Single - SGL41-60-E3/96 028314-SGL41-60-E3/96
Manufacturer: Vishay Win Source Part Number: 028314-SGL41-60-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028314-SGL41-60-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SGL41-60-E3/96
Schottky Diodes & Rectifiers SGL41-60-E3/96
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Buy Now Datasheet
Single Diodes - SGL41-60-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SGL41-60-E3/96
Single Diodes SGL41-60-E3/96
DIODE SCHOTTKY 60V 1A GL41

DIODE SCHOTTKY 60V 1A GL41

Supplier's Site Datasheet
Schottky Rectifier, 1A 60V Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 05R5717 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 60V Do-213Ab; Repetitive Peak Reverse Voltage Vishay
05R5717
Schottky Rectifier, 1A 60V Do-213Ab; Repetitive Peak Reverse Voltage Vishay 05R5717
SCHOTTKY RECTIFIER, 1A 60V DO-213AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 60V DO-213AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A 60V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2231 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 60V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2231
Schottky Rectifier, 1A 60V Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2231
SCHOTTKY RECTIFIER, 1A 60V DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 60V DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
DIODE SCHOTTKY 60V 1A DO213AB - 884-SGL41-60-E3/96 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A DO213AB
884-SGL41-60-E3/96
DIODE SCHOTTKY 60V 1A DO213AB 884-SGL41-60-E3/96
DIODE SCHOTTKY 60V 1A DO213AB

DIODE SCHOTTKY 60V 1A DO213AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-60-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-60-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-60-E3/96
DIODE SCHOTTKY 60V 1A GL41

DIODE SCHOTTKY 60V 1A GL41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-SGL41-60-E3/96 SGL41-60-E3/96GICT-ND 028314-SGL41-60-E3/96 SGL41-60-E3/96 SGL41-60-E3/96 05R5717 884-SGL41-60-E3/96 SGL41-60-E3/96
Product Name Schottky SMD 60V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SGL41-60-E3/96 Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 1A 60V Do-213Ab; Repetitive Peak Reverse Voltage Vishay DIODE SCHOTTKY 60V 1A DO213AB Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB MELF (DO-213AB) MELF; DO-213AB, MELF DO-213AB MELF; DO-213AB, MELF
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data