ROHM Semiconductor USA, LLC 30V 3A TO252 Diode and Rectifier RB095BM-30TL

Description
DIODE ARRAY SCHOTT 30V 3A TO252 Product overview: RB095BM-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 30V 3A TO252 Product overview: RB095BM-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A TO252 Diode and Rectifier
286-RB095BM-30TL
30V 3A TO252 Diode and Rectifier 286-RB095BM-30TL
DIODE ARRAY SCHOTT 30V 3A TO252 Product overview: RB095BM-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30TL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 30V 3A TO252 Product overview: RB095BM-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB095BM-30TLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB095BM-30TLTR-ND
Diode Arrays RB095BM-30TLTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RB095BM-30TL - 891198-RB095BM-30TL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB095BM-30TL
891198-RB095BM-30TL
Diodes, Rectifiers - Arrays - RB095BM-30TL 891198-RB095BM-30TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 891198-RB095BM-30TL Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB095 Categories: Discrete Semiconductor Products Case / Package: TO-252 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RB095BM-30TLDKR, RB095BM-30TLTR, RB095BM-30TLCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891198-RB095BM-30TL
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB095
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB095BM-30TLDKR, RB095BM-30TLTR, RB095BM-30TLCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB095BM-30TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB095BM-30TL
Discrete Semiconductor Products - Diodes - Rectifiers RB095BM-30TL
DIODE ARRAY SCHOTT 30V 3A TO252

DIODE ARRAY SCHOTT 30V 3A TO252

Supplier's Site
DIODE ARRAY SCHOTTKY 30V TO252 - 687-RB095BM-30TL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V TO252
687-RB095BM-30TL
DIODE ARRAY SCHOTTKY 30V TO252 687-RB095BM-30TL
DIODE ARRAY SCHOTTKY 30V TO252

DIODE ARRAY SCHOTTKY 30V TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB095BM-30TL
Schottky Diodes & Rectifiers RB095BM-30TL
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 35V-VRM 30V-VR 6A-IO 50A-IFSM Dual C Common

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 35V-VRM 30V-VR 6A-IO 50A-IFSM Dual C Common

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 286-RB095BM-30TL RB095BM-30TLTR-ND 891198-RB095BM-30TL RB095BM-30TL 687-RB095BM-30TL RB095BM-30TL
Product Name 30V 3A TO252 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - RB095BM-30TL Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 30V TO252 Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) 150 C (302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data