Trans Voltage Suppressor Diode, 10000W, 58.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 58.1VWM 121VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 58.1 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMC
TVS DIODE 58.1VWM 121VC SMC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T68AY | 497-10794-1-ND | SM15T68AY | 97W2805 | 761-SM15T68AY | SM15T68AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 58.1 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | TVS DIODE 58.1VWM 121VC SMC | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 121 volts | 121 volts | 121 volts | 121 volts |