Semtech Corp. TVS Diodes SD05C.TCT

Description
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD05CCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05CCT-ND
TVS Diodes SD05CCT-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05CTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05CTR-ND
TVS Diodes SD05CTR-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05CDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05CDKR-ND
TVS Diodes SD05CDKR-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
 - SD05C.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 5V (Max) 14.5V SOD323 T/R

TVS Diode Zener Bi-Directional 5V (Max) 14.5V SOD323 T/R

Supplier's Site Datasheet
TVS Diodes - 6910770 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910770
TVS Diodes 6910770
Single-Line 5V TVS Diode ESD Protection

Single-Line 5V TVS Diode ESD Protection

Supplier's Site
TVS Diodes - 6910770P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910770P
TVS Diodes 6910770P
Single-Line 5V TVS Diode ESD Protection

Single-Line 5V TVS Diode ESD Protection

Supplier's Site
TVS Diodes - 1700825 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700825
TVS Diodes 1700825
Single-Line 5V TVS Diode ESD Protection

Single-Line 5V TVS Diode ESD Protection

Supplier's Site
SMD 5V 350W TVS Protection Diode - 144-SD05C.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 350W TVS Protection Diode
144-SD05C.TCT
SMD 5V 350W TVS Protection Diode 144-SD05C.TCT
Bidirectional TVS Diode, 5V, 350W, Surface Mount Product overview: SD05C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05C.TCT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5V, 350W, Surface Mount Product overview: SD05C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05C.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS DIODE 5V 14.5V SOD323 - 684-SD05C.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 14.5V SOD323
684-SD05C.TCT
TVS DIODE 5V 14.5V SOD323 684-SD05C.TCT
TVS DIODE 5V 14.5V SOD323

TVS DIODE 5V 14.5V SOD323

Supplier's Site
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Semtech - 10R1039 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Semtech
10R1039
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Semtech 10R1039
TVS DIODE, 350W, 5V, SOD-323; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:-; Junction Capacitance:200pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:24A RoHS Compliant: Yes

TVS DIODE, 350W, 5V, SOD-323; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:-; Junction Capacitance:200pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:24A RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech - 26K1332 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech
26K1332
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech 26K1332
TVS DIODE, 350W, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 350W, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SD05C.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD05C.TCT
TVS Diodes SD05C.TCT
TVS DIODE 5VWM 14.5VC SOD323

TVS DIODE 5VWM 14.5VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05C.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05C.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05C.TCT
TVS DIODE 5VWM 14.5VC SOD323

TVS DIODE 5VWM 14.5VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD05CCT-ND SD05C.TCT 6910770 6910770P 144-SD05C.TCT 684-SD05C.TCT 10R1039 26K1332 SD05C.TCT SD05C.TCT
Product Name TVS Diodes TVS Diodes TVS Diodes SMD 5V 350W TVS Protection Diode TVS DIODE 5V 14.5V SOD323 Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Semtech Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts
VC 14.5 volts 14.5 volts 9.8 volts 14.5 volts 14.5 volts 14.5 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data