Nexperia B.V. Bidirectional ESD protection diode PESD5V0S1BA,115

Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 130 W Low clamping voltage: V(CL)R = 14 V Low leakage current: IRM = 5 nA ESD protection > 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 12 A Very small SMD plastic package Applications Cellular handsets and accessories Portable electronics Computers and peripherals Communication systems Audio and video equipment
Request a Quote
Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 130 W Low clamping voltage: V(CL)R = 14 V Low leakage current: IRM = 5 nA ESD protection > 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 12 A Very small SMD plastic package Applications Cellular handsets and accessories Portable electronics Computers and peripherals Communication systems Audio and video equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bidirectional ESD protection diode in a SOD323 surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, designed to protect one signal line from ElectroStatic Discharge and transient events. It has a reverse standoff voltage of 5 V, a diode capacitance of 35 to 45 pF at 1 MHz and 0 V, a peak pulse power rating of 130 W, a peak pulse current rating of 12 A, and a clamping voltage of 14 V. Leakage current is 5 nA. The device complies with IEC 61000-4-2, level 4 (ESD) with an ESD protection rating of 30 kV, and IEC 61000-4-5 (surge). It operates from -55 °C to 150 °C ambient temperature and has a junction temperature rating of 150 °C.

Datasheet Summary
Powered by GS/AI

Bidirectional ESD protection diode in a SOD323 surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, designed to protect one signal line from ElectroStatic Discharge and transient events. It has a reverse standoff voltage of 5 V, a diode capacitance of 35 to 45 pF at 1 MHz and 0 V, a peak pulse power rating of 130 W, a peak pulse current rating of 12 A, and a clamping voltage of 14 V. Leakage current is 5 nA. The device complies with IEC 61000-4-2, level 4 (ESD) with an ESD protection rating of 30 kV, and IEC 61000-4-5 (surge). It operates from -55 °C to 150 °C ambient temperature and has a junction temperature rating of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Bidirectional ESD protection diode - PESD5V0S1BA,115 - Nexperia B.V.
Nijmegen, Netherlands
Bidirectional ESD protection diode
PESD5V0S1BA,115
Bidirectional ESD protection diode PESD5V0S1BA,115
Bidirectional ElectroStatic Discharge (ESD) protection diode in very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 130 W Low clamping voltage: V(CL)R = 14 V Low leakage current: IRM = 5 nA ESD protection > 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 12 A Very small SMD plastic package Applications Cellular handsets and accessories Portable electronics Computers and peripherals Communication systems Audio and video equipment

Bidirectional ElectroStatic Discharge (ESD) protection diode in very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Max. peak pulse power: PPPM = 130 W
  • Low clamping voltage: V(CL)R = 14 V
  • Low leakage current: IRM = 5 nA
  • ESD protection > 30 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 12 A
  • Very small SMD plastic package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5V0S1BA,115 - 843549-PESD5V0S1BA,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5V0S1BA,115
843549-PESD5V0S1BA,115
TVS - TVS - Diodes - PESD5V0S1BA,115 843549-PESD5V0S1BA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 843549-PESD5V0S1BA,1 15 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 843549-PESD5V0S1BA,115
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - 1727-PESD5V0S1BA,115TR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0S1BA,115CT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0S1BA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
5V 130W TVS Protection Diode
144-PESD5V0S1BA,115
5V 130W TVS Protection Diode 144-PESD5V0S1BA,115
Bidirectional TVS Diode, 5V, 130W, SILICON, 2-Pin Product overview: PESD5V0S1BA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 130W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 130W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0S1BA,115 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5V, 130W, SILICON, 2-Pin Product overview: PESD5V0S1BA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 130W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 130W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0S1BA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0S1BA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0S1BA,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0S1BA,115
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD5V0S1BA,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD5V0S1BA,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD5V0S1BA,115
12A 130W 14V 5.5V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

12A 130W 14V 5.5V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323 - 554-PESD5V0S1BA,115 - Utmel Electronic Limited
Hong Kong, China
PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323
554-PESD5V0S1BA,115
PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323 554-PESD5V0S1BA,115
PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323

PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323

Supplier's Site
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Nexperia - 38K6667 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Nexperia
38K6667
Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Nexperia 38K6667
ESD PROTECTION DEVICE, 5V, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:130W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:130W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number PESD5V0S1BA,115 843549-PESD5V0S1BA,115 1727-PESD5V0S1BA,115TR-ND 144-PESD5V0S1BA,115 PESD5V0S1BA,115 PESD5V0S1BA,115 PESD5V0S1BA,115 554-PESD5V0S1BA,115 38K6667
Product Name Bidirectional ESD protection diode TVS - TVS - Diodes - PESD5V0S1BA,115 TVS Diodes 5V 130W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323 Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
IR 0.1000 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data