Bridge Rectifier Single Phase Standard 100V Through Hole RS-4L
Manufacturer: Diodes Incorporated
Win Source Part Number: 138536-RS402L
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: RS-4L
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 100V 4A RS-4L
BRIDGE RECT 1PHASE 100V 4A RS-4L
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | RS402LDI-ND | 138536-RS402L | RS402L | 233-RS402L |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - RS402L | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 100V 4A RS-4L |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, RS-4L | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase | Single Phase | ||
| VF | 1 volts | 1 volts | 1 volts |