Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE20PJ-M3/84A

Description
Win Source Part Number: 1281847-SE20PJ-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PJ-M3/84AGICT,SE 20PJ-M3/84AGIDKR,SE2 0PJ-M3/84AGITR,SE20P J-M3/84A Base Product Number: SE20
Request a Quote Datasheet
Description
Win Source Part Number: 1281847-SE20PJ-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PJ-M3/84AGICT,SE 20PJ-M3/84AGIDKR,SE2 0PJ-M3/84AGITR,SE20P J-M3/84A Base Product Number: SE20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281847-SE20PJ-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281847-SE20PJ-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281847-SE20PJ-M3/84A
Win Source Part Number: 1281847-SE20PJ-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PJ-M3/84AGICT,SE 20PJ-M3/84AGIDKR,SE2 0PJ-M3/84AGITR,SE20P J-M3/84A Base Product Number: SE20

Win Source Part Number: 1281847-SE20PJ-M3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20PJ-M3/84AGICT,SE20PJ-M3/84AGIDKR,SE20PJ-M3/84AGITR,SE20PJ-M3/84A
Base Product Number: SE20

Buy Now Datasheet
Single Diodes - SE20PJ-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PJ-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PJ-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
600V 1.6A Diode and Rectifier - 280-SE20PJ-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.6A Diode and Rectifier
280-SE20PJ-M3/84A
600V 1.6A Diode and Rectifier 280-SE20PJ-M3/84A
DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJ-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJ-M3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJ-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJ-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE20PJ-M3/84A
Rectifiers SE20PJ-M3/84A
Rectifiers 2A, 600V, ESD PROTECTION, SM RECT

Rectifiers 2A, 600V, ESD PROTECTION, SM RECT

Buy Now Datasheet
DIODE GEN PURP 600V 1.6A DO220AA - 884-SE20PJ-M3/84A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1.6A DO220AA
884-SE20PJ-M3/84A
DIODE GEN PURP 600V 1.6A DO220AA 884-SE20PJ-M3/84A
DIODE GEN PURP 600V 1.6A DO220AA

DIODE GEN PURP 600V 1.6A DO220AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PJ-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PJ-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE20PJ-M3/84A
DIODE GEN PURP 600V 1.6A DO220AA

DIODE GEN PURP 600V 1.6A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 1281847-SE20PJ-M3/84A SE20PJ-M3/84AGICT-ND 280-SE20PJ-M3/84A SE20PJ-M3/84A 884-SE20PJ-M3/84A SE20PJ-M3/84A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 600V 1.6A Diode and Rectifier Rectifiers DIODE GEN PURP 600V 1.6A DO220AA Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 1200 ns
Unlock Full Specs
to access all available technical data