ROHM Semiconductor USA, LLC Schottky 60V 3A Diode and Rectifier RBR3MM60ATR

Description
DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-RBR3MM60ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RBR3MM60ATR
Schottky 60V 3A Diode and Rectifier 280-RBR3MM60ATR
DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR3MM60ATR - 1091467-RBR3MM60ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3MM60ATR
1091467-RBR3MM60ATR
Diodes, Rectifiers - Single - RBR3MM60ATR 1091467-RBR3MM60ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091467-RBR3MM60ATR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091467-RBR3MM60ATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RBR3MM60ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ADKR-ND
Single Diodes RBR3MM60ADKR-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM60ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ACT-ND
Single Diodes RBR3MM60ACT-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM60ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ATR-ND
Single Diodes RBR3MM60ATR-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1821
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1821
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 3A PMDU - 687-RBR3MM60ATR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3A PMDU
687-RBR3MM60ATR
DIODE SCHOTTKY 60V 3A PMDU 687-RBR3MM60ATR
DIODE SCHOTTKY 60V 3A PMDU

DIODE SCHOTTKY 60V 3A PMDU

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3MM60ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3MM60ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3MM60ATR
DIODE SCHOTTKY 60V 3A PMDU

DIODE SCHOTTKY 60V 3A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3MM60ATR
Schottky Diodes & Rectifiers RBR3MM60ATR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 3A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 3A-IO Single

Buy Now Datasheet
Single Diodes - RBR3MM60ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3MM60ATR
Single Diodes RBR3MM60ATR
DIODE SCHOTTKY 60V 3A PMDU

DIODE SCHOTTKY 60V 3A PMDU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RBR3MM60ATR 1091467-RBR3MM60ATR RBR3MM60ADKR-ND 74AC1821 687-RBR3MM60ATR RBR3MM60ATR RBR3MM60ATR RBR3MM60ATR
Product Name Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - RBR3MM60ATR Single Diodes Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm DIODE SCHOTTKY 60V 3A PMDU Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PMDU SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data