18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 18V 10-SON T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 450W, 3.3V, Unidirectional, Silicon, 10-Pin Product overview: RCLAMP3304NATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 450W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 450W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3304NATCT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 18VC 10SLP
TVS DIODE 3.3VWM 18VC SLP2626P10
TVS DIODE 3.3VWM 18VC SLP2626P10
TVS ARRAY, 450W, 3.3V, SLP2626P10; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 450W, 3.3V, SLP2626P10; Product Range:RailClamp Series; TVS Polarity:Unidirectio
| DigiKey | Rochester Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | RCLAMP3304NATCTDKR-ND | RCLAMP3304NATCT | RCLAMP3304NATCT | 144-RCLAMP3304NATCT | 684-RCLAMP3304NATCT | RCLAMP3304NATCT | RCLAMP3304NATCT | 27W7596 |
| Product Name | TVS Diodes | TVS | 450W 3.3V TVS Protection Diode | TVS DIODE 3.3VWM 18VC 10SLP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 450W, 3.3V, Slp2626P10; Product Range Semtech | |
| Configuration | Single | Single | ||||||
| Package | 10-UFDFN Exposed Pad | SLP2626P | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad | SLP2626P10 (2.6x2.6) | SLP2626P10 | ||
| Peak Pulse Power | 450 watts | 450 watts | 450 watts | |||||
| VC | 18 volts | 18 volts | 18 volts | 18 volts | ||||
| VBR | 3.5 volts | 3.5 volts | 3.5 volts |