onsemi Optical Sensors - Optical Sensors - Photodiodes - QSB34GR QSB34GR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027063-QSB34GR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027063-QSB34GR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - QSB34GR - 027063-QSB34GR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - QSB34GR
027063-QSB34GR
Optical Sensors - Optical Sensors - Photodiodes - QSB34GR 027063-QSB34GR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027063-QSB34GR Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 30nA Active Area: 6.5mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027063-QSB34GR
Packaging: Reel - TR
Response Time: 50ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 120°
Wavelength: 940nm
Spectral Range: 730nm to 1100nm
Current - Dark (Typ): 30nA
Active Area: 6.5mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 2-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PHOTODIODE IR PIN GW 2-PLCC - 598-QSB34GR - Utmel Electronic Limited
Hong Kong, China
PHOTODIODE IR PIN GW 2-PLCC
598-QSB34GR
PHOTODIODE IR PIN GW 2-PLCC 598-QSB34GR
PHOTODIODE IR PIN GW 2-PLCC

PHOTODIODE IR PIN GW 2-PLCC

Supplier's Site
Photo Diode, 940Nm, Plcc-2; No. Of Pins Onsemi - 46AC1456 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 940Nm, Plcc-2; No. Of Pins Onsemi
46AC1456
Photo Diode, 940Nm, Plcc-2; No. Of Pins Onsemi 46AC1456
PHOTO DIODE, 940NM, PLCC-2; No. of Pins:2Pins; Diode Case Style:PLCC; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:0.03µA; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

PHOTO DIODE, 940NM, PLCC-2; No. of Pins:2Pins; Diode Case Style:PLCC; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:0.03µA; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Photodiode; No. Of Pins Onsemi - 84H7365 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode; No. Of Pins Onsemi
84H7365
Photodiode; No. Of Pins Onsemi 84H7365
PHOTODIODE; No. of Pins:-; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PHOTODIODE; No. of Pins:-; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes Diodes
Product Number 027063-QSB34GR 598-QSB34GR 46AC1456 84H7365
Product Name Optical Sensors - Optical Sensors - Photodiodes - QSB34GR PHOTODIODE IR PIN GW 2-PLCC Photo Diode, 940Nm, Plcc-2; No. Of Pins Onsemi Photodiode; No. Of Pins Onsemi
Diode Type PIN PIN
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Surface Mount High Voltage Diode - 1N6837LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details