Semtech Corp. TVS RCLAMP0534N.TCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0534N.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS - TVS - Diodes - RCLAMP0534N.TCT - 1091636-RCLAMP0534N.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0534N.TCT
1091636-RCLAMP0534N.TCT
TVS - TVS - Diodes - RCLAMP0534N.TCT 1091636-RCLAMP0534N.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1091636-RCLAMP0534N. TCT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 3.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SLP3020N10 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1091636-RCLAMP0534N.TCT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 3.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP3020N10
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500W 5V TVS Protection Diode - 144-RCLAMP0534N.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 5V TVS Protection Diode
144-RCLAMP0534N.TCT
500W 5V TVS Protection Diode 144-RCLAMP0534N.TCT
Trans Voltage Suppressor Diode, 500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, 3 X 2 MM, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SLP3020N10, 10 PIN Product overview: RCLAMP0534N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0534N.TCT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, 3 X 2 MM, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SLP3020N10, 10 PIN Product overview: RCLAMP0534N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0534N.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0534N.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 10-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 10-SON T/R

Supplier's Site Datasheet
TVS Diodes - RCLAMP0534NTCTTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

Buy Now Datasheet
TVS Diodes - RCLAMP0534NTCTCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

Buy Now Datasheet
TVS Diodes - RCLAMP0534NTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10

Buy Now Datasheet
TVS DIODE 5VWM 15VC SLP3020N10

TVS DIODE 5VWM 15VC SLP3020N10

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0534N.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0534N.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0534N.TCT
TVS DIODE 5VWM 15VC SLP3020N10

TVS DIODE 5VWM 15VC SLP3020N10

Supplier's Site
TVS DIODE 5V 15V SLP3020N10 - 684-RCLAMP0534N.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 15V SLP3020N10
684-RCLAMP0534N.TCT
TVS DIODE 5V 15V SLP3020N10 684-RCLAMP0534N.TCT
TVS DIODE 5V 15V SLP3020N10

TVS DIODE 5V 15V SLP3020N10

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0534N.TCT 1091636-RCLAMP0534N.TCT 144-RCLAMP0534N.TCT RCLAMP0534N.TCT RCLAMP0534NTCTTR-ND RCLAMP0534N.TCT RCLAMP0534N.TCT 684-RCLAMP0534N.TCT
Product Name TVS TVS - TVS - Diodes - RCLAMP0534N.TCT 500W 5V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 5V 15V SLP3020N10
Package SLP3020N10 SLP3020N 10-UDFN Exposed Pad 10-UDFN Exposed Pad SLP3020N10 10-UDFN Exposed Pad
VWM 5 volts
IPPM 25 amps
VC 15 volts 15 volts 15 volts 15 volts 15 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data