onsemi Diode Arrays SBAW56LT1G

Description
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBAW56LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAW56LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAW56LT1GOSTR-ND
Diode Arrays SBAW56LT1GOSTR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAW56LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAW56LT1GOSCT-ND
Diode Arrays SBAW56LT1GOSCT-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 70V 200mA SOT-23 Diode and Rectifier
286-SBAW56LT1G
Dual 70V 200mA SOT-23 Diode and Rectifier 286-SBAW56LT1G
70V 200mA Dual Common Anode Rectifier Diode SOT-23 Product overview: SBAW56LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT1G can be used for catalog matching and distributor lookup.

70V 200mA Dual Common Anode Rectifier Diode SOT-23 Product overview: SBAW56LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBAW56LT1G - Rochester Electronics
Newburyport, MA, United States
70 V Dual Common Anode Switching Diode

70 V Dual Common Anode Switching Diode

Supplier's Site Datasheet
Diode Arrays - SBAW56LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAW56LT1G
Diode Arrays SBAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site Datasheet
DIODE ARRAY GP 70V 200MA SOT23 - 598-SBAW56LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 70V 200MA SOT23
598-SBAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23 598-SBAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site
Diode, Small Signal, Aec-Q101, 70V; Diode Configuration Onsemi - 50AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 70V; Diode Configuration Onsemi
50AC7283
Diode, Small Signal, Aec-Q101, 70V; Diode Configuration Onsemi 50AC7283
DIODE, SMALL SIGNAL, AEC-Q101, 70V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 70V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAW56LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAW56LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Diode Arrays Diode Arrays Diodes Rectifiers
Product Number SBAW56LT1GOSDKR-ND 286-SBAW56LT1G SBAW56LT1G SBAW56LT1G 598-SBAW56LT1G 50AC7283 SBAW56LT1G
Product Name Diode Arrays Dual 70V 200mA SOT-23 Diode and Rectifier Diode Arrays DIODE ARRAY GP 70V 200MA SOT23 Diode, Small Signal, Aec-Q101, 70V; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C2V4-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details