ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046162-RF1601T2D
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 200V 8A TO220FN Product overview: RF1601T2D from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF1601T2D can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 8A TO220FN
DIODE ARRAY GP 200V 8A TO220FN
| ROHM Semiconductor USA, LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | RF1601T2D | 046162-RF1601T2D | RF1601T2D-ND | 286-RF1601T2D | RF1601T2D | RF1601T2D | 687-RF1601T2D |
| Product Name | Fast Recovery Diode | Diodes, Rectifiers - Arrays - RF1601T2D | Diode Arrays | 200V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | DIODE ARRAY GP 200V 8A TO220FN |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts | |||
| IF | 8000 mA | 16000 mA | |||||
| VR | 200 volts | 200 volts | 200 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |