Rectifiers 600V 1.2A Surf Mnt Fast Rec Rectifier Product overview: RS1JFP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1JFP can be used for catalog matching and distributor lookup.
Surface Mount Fast Recovery Rectifiers
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092704-RS1JFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.2A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 18pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123HE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Rectifiers 600V 1.2A Surf Mnt Fast Rec Rectifier
Diode Fast Recovery Rectifier 600V 1.2A 2-Pin SOD-123HE T/R
RECTIFIER, SINGLE, 1.2A, 600V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.2A; Diode Configuration:Single
DIODE GP 600V 1.2A SOD123HE
DIODE GP 600V 1.2A SOD123HE
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 2085-RS1JFP | RS1JFP | 1092704-RS1JFP | RS1JFPTR-ND | RS1JFP | 598-RS1JFP | 99AC9523 | RS1JFP | RS1JFP |
| Product Name | 600V 1.2A Diode and Rectifier | Diodes, Rectifiers - Single - RS1JFP | Single Diodes | Rectifiers | Diode Fast Recovery Rectifier 600V 1.2A 2-Pin SOD-123HE T/R | Rectifier, Single, 1.2A, 600V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | SOD-123; SOD-123 FL | SOD-123; SOD-123-2 | SOD-123 | |||||
| Diode Applications | Rectifier | EFFICIENCY | |||||||
| Life Cycle Stage | Active | Declining | |||||||
| Diode Type | Standard | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |