Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-214AA
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A 0.9V DO214AA
Diode Schottky 200V 3A 0.9V DO214AA
Diode Schottky 200V 3A 0.9V DO214AA
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
DIODE SCHOTTKY 200V 3A DO214AA
On a Reel of 3000, ON Semi 200V 3A, Schottky Diode, 2-Pin DO-214AA S320
DIODE SCHOTTKY 200V 3A DO214AA
DIODE, FAST RECOVERY, 3A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | S320 | S320FSDKR-ND | 7729351P | 7729351 | S320 | S320 | 598-S320 | S320 | 84W8974 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | On a Reel of 3000, ON Semi 200V 3A, Schottky Diode, 2-Pin DO-214AA S320 | Single Diodes | Diode, Fast Recovery, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMB-B/S | DO-214AA | Do-214aa (smb) | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |||
| Life Cycle Stage | Active | Declining | Active | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky |