Vishay Precision Group Switching Diodes S5G-E3/57T

Description
Vishay S5G-E3/57T Silicon Junction
Request a Quote Datasheet
Description
Vishay S5G-E3/57T Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8129231P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129231P
Switching Diodes 8129231P
Vishay S5G-E3/57T Silicon Junction

Vishay S5G-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 8129231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8129231
Switching Diodes 8129231
Diode Switching 400V 5A 2-Pin

Diode Switching 400V 5A 2-Pin

Supplier's Site
Switching Diodes - 1452696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452696
Switching Diodes 1452696
Diode Switching 400V 5A 2-Pin

Diode Switching 400V 5A 2-Pin

Supplier's Site
Diodes, Rectifiers - Single - S5G-E3/57T - 1093756-S5G-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S5G-E3/57T
1093756-S5G-E3/57T
Diodes, Rectifiers - Single - S5G-E3/57T 1093756-S5G-E3/57T
Manufacturer: Vishay Win Source Part Number: 1093756-S5G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093756-S5G-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5 A 400 V Diode and Rectifier - 280-S5G-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 400 V Diode and Rectifier
280-S5G-E3/57T
5 A 400 V Diode and Rectifier 280-S5G-E3/57T
DIODE 5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5G-E3/57T can be used for catalog matching and distributor lookup.

DIODE 5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5G-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S5G-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5G-E3/57TGITR-ND
Single Diodes S5G-E3/57TGITR-ND
Diode Standard 400V 5A Surface Mount DO-214AB (SMC)

Diode Standard 400V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S5G-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S5G-E3/57TGICT-ND
Single Diodes S5G-E3/57TGICT-ND
Diode Standard 400V 5A Surface Mount DO-214AB (SMC)

Diode Standard 400V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Standard Diode, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 12M2992 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
12M2992
Standard Diode, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 12M2992
STANDARD DIODE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 400V 5A DO214AB - 884-S5G-E3/57T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 5A DO214AB
884-S5G-E3/57T
DIODE GEN PURP 400V 5A DO214AB 884-S5G-E3/57T
DIODE GEN PURP 400V 5A DO214AB

DIODE GEN PURP 400V 5A DO214AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S5G-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S5G-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S5G-E3/57T
DIODE GEN PURP 400V 5A DO214AB

DIODE GEN PURP 400V 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S5G-E3/57T
Rectifiers S5G-E3/57T
Rectifiers 5.0 Amp 400 Volt

Rectifiers 5.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 8129231P 1093756-S5G-E3/57T 280-S5G-E3/57T S5G-E3/57TGITR-ND 12M2992 884-S5G-E3/57T S5G-E3/57T S5G-E3/57T
Product Name Switching Diodes Diodes, Rectifiers - Single - S5G-E3/57T 5 A 400 V Diode and Rectifier Single Diodes Standard Diode, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay DIODE GEN PURP 400V 5A DO214AB Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 400 volts 400 volts
Unlock Full Specs
to access all available technical data