Zener Diode 43V 1W ±7% Surface Mount PMDS
DIODE ZENER 43V 1W PMDS
DIODE ZENER 43V 1W PMDS
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE2543ATR-ND | 687-PTZTE2543A | PTZTE2543A |
| Product Name | Single Zener Diodes | DIODE ZENER 43V 1W PMDS | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |
| Package | DO-214AC, SMA; SMA | PMDS | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS |