STMicroelectronics, Inc. TVS Diodes SM15T33A

Description
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7871-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7871-1-ND
TVS Diodes 497-7871-1-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7871-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7871-6-ND
TVS Diodes 497-7871-6-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7871-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7871-2-ND
TVS Diodes 497-7871-2-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 4864836 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864836
TVS Diodes 4864836
Unidirectional 1500W TVS diode,SM15T33A

Unidirectional 1500W TVS diode,SM15T33A

Supplier's Site
TVS Diodes - 4864836P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864836P
TVS Diodes 4864836P
Unidirectional 1500W TVS diode,SM15T33A

Unidirectional 1500W TVS diode,SM15T33A

Supplier's Site
TVS Diodes - 1028619 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1028619
TVS Diodes 1028619
Unidirectional 1500W TVS diode,SM15T33A

Unidirectional 1500W TVS diode,SM15T33A

Supplier's Site
33V 2.7nF TVS Protection Diode - 144-SM15T33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 2.7nF TVS Protection Diode
144-SM15T33A
33V 2.7nF TVS Protection Diode 144-SM15T33A
1.5kW Unidirectional TVS Diode, 33V DC, SMC, 2.7nF Product overview: SM15T33A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 2.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 2.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33A can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 33V DC, SMC, 2.7nF Product overview: SM15T33A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 2.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 2.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SM15T33A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T33A
TVS Diodes SM15T33A
TVS DIODE 28.2VWM 59VC SMC

TVS DIODE 28.2VWM 59VC SMC

Supplier's Site Datasheet
Diode - 16477505 - Radwell International
Willingboro, NJ, United States
DIODE, TVS, 28.2V, 1500W, UNIDIRECTIONAL, SMC, DO-214AB, MET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

DIODE, TVS, 28.2V, 1500W, UNIDIRECTIONAL, SMC, DO-214AB, MET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T33A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T33A
TVS DIODE 28.2VWM 59VC SMC

TVS DIODE 28.2VWM 59VC SMC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM15T33A
TVS Diodes / ESD Suppressors SM15T33A
TVS Diodes / ESD Suppressors 1500W 33V Unidirect

TVS Diodes / ESD Suppressors 1500W 33V Unidirect

Buy Now Datasheet
TVS DIODE 28.2V 59V SMC - 761-SM15T33A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 28.2V 59V SMC
761-SM15T33A
TVS DIODE 28.2V 59V SMC 761-SM15T33A
TVS DIODE 28.2V 59V SMC

TVS DIODE 28.2V 59V SMC

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM15T33A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM15T33A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM15T33A
169A@8/20us 1.5kW 59V 31.4V 28.2V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS

169A@8/20us 1.5kW 59V 31.4V 28.2V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Tvs, 33V, 1500W, Smc; Product Range Stmicroelectronics - 34M8598 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 33V, 1500W, Smc; Product Range Stmicroelectronics
34M8598
Diode, Tvs, 33V, 1500W, Smc; Product Range Stmicroelectronics 34M8598
DIODE, TVS, 33V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:59V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 33V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:59V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 28.2 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics - 94W9516 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 28.2 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics
94W9516
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 28.2 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics 94W9516
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 28.2 V, DO-214AB, 2 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 28.2 V, DO-214AB, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 497-7871-1-ND 4864836 4864836P 144-SM15T33A SM15T33A 16477505 SM15T33A SM15T33A 761-SM15T33A SM15T33A 34M8598
Product Name TVS Diodes TVS Diodes TVS Diodes 33V 2.7nF TVS Protection Diode TVS Diodes Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS DIODE 28.2V 59V SMC TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Tvs, 33V, 1500W, Smc; Product Range Stmicroelectronics
Configuration Single Single Single Single
Package DO-214AB, SMC Smc SMC Tape and Reel DO-214AB, SMC SMC DO-214AB-2 (SMC) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 59 volts 59 volts 59 volts 59 volts 59 volts
VBR 31.4 volts 31.4 volts 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data