Manufacturer: STMicroelectronics
Win Source Part Number: 1096930-SM15T30CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 53.5V
Peak Pulse Current(Ippm): 187A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 41.5V Clamping, SMC Product overview: SM15T30CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CAY can be used for catalog matching and distributor lookup.
TVS DIODE 25.6VWM 53.5VC SMC
TVS DIODE, BIDIR, 25.6V, 1.5KW, DO-214AB; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
TVS DIODE 25.6VWM 53.5VC SMC
TVS DIODE 25.6VWM 53.5VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096930-SM15T30CAY | 497-10791-2-ND | 144-SM15T30CAY | SM15T30CAY | 97W2792 | 761-SM15T30CAY | SM15T30CAY |
| Product Name | TVS - TVS - Diodes - SM15T30CAY | TVS Diodes | 41.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 25.6V, 1.5Kw, Do-214Ab; Product Range Stmicroelectronics | TVS DIODE 25.6VWM 53.5VC SMC | TVS Diodes |
| Package | SMC | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB, SMC |
| VWM | 25.6 volts | ||||||
| IPPM | 187 amps | ||||||
| VC | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | ||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts |