Diode Array 1 Pair Common Cathode Super Barrier 150V 15A Through Hole TO-220-3
DIODE ARR SBR 150V 15A TO220-3 Product overview: SBR30A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A150CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064102-SBR30A150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE ARRAY SBR 150V 15A TO220AB
Schottky Diodes & Rectifiers 30A 150V
DIODE ARR SBR 150V 15A TO220-3
DIODE ARRAY SBR 150V 15A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | SBR30A150CTDI-ND | 286-SBR30A150CT | 064102-SBR30A150CT | SBR30A150CT | SBR30A150CT | SBR30A150CT | 233-SBR30A150CT |
| Product Name | Diode Arrays | 150V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A150CT | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SBR 150V 15A TO220AB |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Super Barrier | Super Barrier |