Semtech Corp. 5V 25V 300W MSOP TVS Protection Diode RCLAMP0504M.TBT

Description
TVS Diode 5V 25V 4Ch Unidirectional MSOP 300W Product overview: RCLAMP0504M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25V, 300W, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504M.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 5V 25V 4Ch Unidirectional MSOP 300W Product overview: RCLAMP0504M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25V, 300W, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504M.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 25V 300W MSOP TVS Protection Diode
144-RCLAMP0504M.TBT
5V 25V 300W MSOP TVS Protection Diode 144-RCLAMP0504M.TBT
TVS Diode 5V 25V 4Ch Unidirectional MSOP 300W Product overview: RCLAMP0504M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25V, 300W, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504M.TBT can be used for catalog matching and distributor lookup.

TVS Diode 5V 25V 4Ch Unidirectional MSOP 300W Product overview: RCLAMP0504M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25V, 300W, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504M.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0504MCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0504MTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0504MDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
 - RCLAMP0504M.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 10-SOP T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 10-SOP T/R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504M.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504M.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504M.TBT
TVS DIODE 5VWM 25VC 10MSOP

TVS DIODE 5VWM 25VC 10MSOP

Supplier's Site
TVS DIODE 5VWM 25VC 10MSOP

TVS DIODE 5VWM 25VC 10MSOP

Supplier's Site Datasheet
TVS DIODE 5VWM 25VC 10MSOP - 684-RCLAMP0504M.TBT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 25VC 10MSOP
684-RCLAMP0504M.TBT
TVS DIODE 5VWM 25VC 10MSOP 684-RCLAMP0504M.TBT
TVS DIODE 5VWM 25VC 10MSOP

TVS DIODE 5VWM 25VC 10MSOP

Supplier's Site
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Clamping Voltage Vc Max Semtech - 56J9021 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Clamping Voltage Vc Max Semtech
56J9021
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Clamping Voltage Vc Max Semtech 56J9021
DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10; Clamping Voltage Vc Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10; Clamping Voltage Vc Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech - 56J7660 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech
56J7660
Diode, Tvs, 300W, 5V, Unidirectional, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech 56J7660
DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 300W, 5V, UNIDIRECTIONAL, MSOP-10, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-RCLAMP0504M.TBT RCLAMP0504MCT-ND RCLAMP0504M.TBT RCLAMP0504M.TBT RCLAMP0504M.TBT 684-RCLAMP0504M.TBT 56J9021
Product Name 5V 25V 300W MSOP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 5VWM 25VC 10MSOP Diode, Tvs, 300W, 5V, Unidirectional, Msop-10; Clamping Voltage Vc Max Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP 10-MSOP 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data