Diode Schottky 20V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 20V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 20V 5A Surface Mount SMC (DO-214AB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096661-SK52L-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 5A DO214AB
DIODE SCHOTTKY 20V 5A SMC
DIODE SCHOTTKY 20V 5A DO214AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK52L-TPMSTR-ND | 1096661-SK52L-TP | SK52L-TP | SK52L-TP | 543-SK52L-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK52L-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 20V 5A DO214AB |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Declining | Active | ||
| Package | DO-214AB, (SMC) | DO-214AB, SMC | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts |