ROHM Semiconductor USA, LLC Schottky 60V 3A Diode and Rectifier RB050LAM-60TR

Description
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB050LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB050LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-RB050LAM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RB050LAM-60TR
Schottky 60V 3A Diode and Rectifier 280-RB050LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB050LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB050LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB050LAM-60TR - 844365-RB050LAM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB050LAM-60TR
844365-RB050LAM-60TR
Diodes, Rectifiers - Single - RB050LAM-60TR 844365-RB050LAM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 844365-RB050LAM-60TR Features: Diode Schottky 60 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB050 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB050LAM-60TRDKR, RB050LAM-60TRTR, RB050LAM-60TRCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 844365-RB050LAM-60TR
Features: Diode Schottky 60 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB050
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB050LAM-60TRDKR, RB050LAM-60TRTR, RB050LAM-60TRCT

Buy Now Datasheet
Single Diodes - RB050LAM-60TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB050LAM-60TRCT-ND
Single Diodes RB050LAM-60TRCT-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB050LAM-60TRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB050LAM-60TRTR-ND
Single Diodes RB050LAM-60TRTR-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB050LAM-60TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB050LAM-60TRDKR-ND
Single Diodes RB050LAM-60TRDKR-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB050LAM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB050LAM-60TR
Single Diodes RB050LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM

DIODE SCHOTTKY 60V 3A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB050LAM-60TR
Schottky Diodes & Rectifiers RB050LAM-60TR
Schottky Diodes & Rectifiers 60V Vr 3A Io SOD-128 PMDTM Schottky

Schottky Diodes & Rectifiers 60V Vr 3A Io SOD-128 PMDTM Schottky

Buy Now Datasheet
DIODE SCHOTTKY 60V 3A PMDTM - 687-RB050LAM-60TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3A PMDTM
687-RB050LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM 687-RB050LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM

DIODE SCHOTTKY 60V 3A PMDTM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB050LAM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB050LAM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB050LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM

DIODE SCHOTTKY 60V 3A PMDTM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB050LAM-60TR 844365-RB050LAM-60TR RB050LAM-60TRCT-ND RB050LAM-60TR RB050LAM-60TR 687-RB050LAM-60TR RB050LAM-60TR
Product Name Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB050LAM-60TR Single Diodes Single Diodes Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 3A PMDTM Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDTM SOD-128 SOD-128-2 SOD-128
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
VF 0.5600 volts 0.5600 volts 0.5600 volts
Unlock Full Specs
to access all available technical data