DIODE GEN PURP 200V 3A TO252 Product overview: RFN3BM2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN3BM2STL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891661-RFN3BM2STL
Series: *
Features: Diode
Package: Reel - TR
Family Name: RFN3BM2
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: RFN3BM2STLTR, RFN3BM2STLCT, RFN3BM2STLDKR, 846-RFN3BM2STLTR
DIODE GEN PURP 200V 3A TO252
DIODE GEN PURP 200V 3A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-RFN3BM2STL | 846-RFN3BM2STLTR-ND | 891661-RFN3BM2STL | RFN3BM2STL | 687-RFN3BM2STL |
| Product Name | 200V 3A TO252 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RFN3BM2STL | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 200V 3A TO252 |
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Diode | ||||
| Life Cycle Stage | Active | Active |