Nexperia B.V. 300 W Transient Voltage Suppressor PTVS12VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 12 V Surge robustness: IPPM = 131 A (8/20 µs) / IPPM = 15.1 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 12 V Surge robustness: IPPM = 131 A (8/20 µs) / IPPM = 15.1 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS12VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS12VU1UPAZ
300 W Transient Voltage Suppressor PTVS12VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 12 V Surge robustness: IPPM = 131 A (8/20 µs) / IPPM = 15.1 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 12 V
  • Surge robustness: IPPM = 131 A (8/20 µs) / IPPM = 15.1 A (10/1000 µs)
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS12VU1UPAZ - 1090606-PTVS12VU1UPAZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS12VU1UPAZ
1090606-PTVS12VU1UPAZ
TVS - TVS - Diodes - PTVS12VU1UPAZ 1090606-PTVS12VU1UPAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090606-PTVS12VU1UPA Z Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: DFN2020-3 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 19.9V Peak Pulse Current(Ippm): 15.1A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090606-PTVS12VU1UPAZ
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: DFN2020-3
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 15.1A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1727-PTVS12VU1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS12VU1UPAZDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS12VU1UPAZCT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

19.9V Clamp 15.1A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
 - PTVS12VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3000W, 12V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3000W, 12V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS12VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS12VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS12VU1UPAZ
TVS DIODE 12VWM 19.9VC 3HUSON

TVS DIODE 12VWM 19.9VC 3HUSON

Supplier's Site
TVS DIODE 12V 19.9V DFN2020-3 - 554-PTVS12VU1UPAZ - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19.9V DFN2020-3
554-PTVS12VU1UPAZ
TVS DIODE 12V 19.9V DFN2020-3 554-PTVS12VU1UPAZ
TVS DIODE 12V 19.9V DFN2020-3

TVS DIODE 12V 19.9V DFN2020-3

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4147 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4147
Tvs Diode Rohs Compliant Nexperia 29AK4147
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS12VU1UPAZ 1090606-PTVS12VU1UPAZ 1727-PTVS12VU1UPAZTR-ND PTVS12VU1UPAZ PTVS12VU1UPAZ 554-PTVS12VU1UPAZ 29AK4147
Product Name 300 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS12VU1UPAZ TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 12V 19.9V DFN2020-3 Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT1061 SOT1061 DFN2020-3 3-PowerUDFN 3-HUSON (2x2) 3-PowerUDFN
VWM 12 volts
IPPM 15.1 amps
Unlock Full Specs
to access all available technical data