ROHM Semiconductor USA, LLC Single Diodes RB531VM-40TE-17

Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB531VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB531VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB531VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-RB531VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB531VM-40TE-17
Schottky 40V 100MA Diode and Rectifier 280-RB531VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB531VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB531VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367178-RB531VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367178-RB531VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367178-RB531VM-40TE-17
Win Source Part Number: 1367178-RB531VM-40TE -17 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Base Product Number: RB531 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367178-RB531VM-40TE-17
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Base Product Number: RB531
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB531VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB531VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB531VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site
Schottky Rectifier, 0.1A, 40V, Sod323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 22AC3157 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.1A, 40V, Sod323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
22AC3157
Schottky Rectifier, 0.1A, 40V, Sod323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 22AC3157
SCHOTTKY RECTIFIER, 0.1A, 40V, SOD323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.1A, 40V, SOD323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 100MA UMD2 - 687-RB531VM-40TE-17 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 100MA UMD2
687-RB531VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 687-RB531VM-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB531VM-40TE-17
Schottky Diodes & Rectifiers RB531VM-40TE-17
Schottky Diodes & Rectifiers 35V Voltage Resistance Regulator

Schottky Diodes & Rectifiers 35V Voltage Resistance Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number RB531VM-40TE-17DKR-ND 280-RB531VM-40TE-17 1367178-RB531VM-40TE-17 RB531VM-40TE-17 22AC3157 687-RB531VM-40TE-17 RB531VM-40TE-17
Product Name Single Diodes Schottky 40V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 0.1A, 40V, Sod323Fl; Repetitive Reverse Voltage Vrrm Max Rohm DIODE SCHOTTKY 40V 100MA UMD2 Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
VF 0.6100 volts 0.6100 volts 0.6100 volts 0.6100 volts
Unlock Full Specs
to access all available technical data