Micro Commercial Components Corp. Diodes, Rectifiers - Single - RB521S-30-TP RB521S-30-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 793035-RB521S-30-TP Packaging: Reel package Package: SC-79, SOD-523 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Maximum) Family Name: RB521S-30 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-523 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): LRB521S-30T1G; RB521S-30; RB521S-30-TP-HF; RB521S-30-TP; RB521S-30 RKG; RB521S-30 RK; Introduction Date: August 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 793035-RB521S-30-TP Packaging: Reel package Package: SC-79, SOD-523 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Maximum) Family Name: RB521S-30 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-523 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): LRB521S-30T1G; RB521S-30; RB521S-30-TP-HF; RB521S-30-TP; RB521S-30 RKG; RB521S-30 RK; Introduction Date: August 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB521S-30-TP - 793035-RB521S-30-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521S-30-TP
793035-RB521S-30-TP
Diodes, Rectifiers - Single - RB521S-30-TP 793035-RB521S-30-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 793035-RB521S-30-TP Packaging: Reel package Package: SC-79, SOD-523 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Maximum) Family Name: RB521S-30 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-523 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): LRB521S-30T1G; RB521S-30; RB521S-30-TP-HF; RB521S-30-TP; RB521S-30 RKG; RB521S-30 RK; Introduction Date: August 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 793035-RB521S-30-TP
Packaging: Reel package
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Maximum)
Family Name: RB521S-30
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-523
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): LRB521S-30T1G; RB521S-30; RB521S-30-TP-HF; RB521S-30-TP; RB521S-30 RKG; RB521S-30 RK;
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 8k pcs

Buy Now Datasheet
Single Diodes - RB521S-30-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S-30-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S-30-TPMSCT-ND
Single Diodes RB521S-30-TPMSCT-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S-30-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S-30-TPMSTR-ND
Single Diodes RB521S-30-TPMSTR-ND
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-RB521S-30-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB521S-30-TP
Schottky 30V 200MA Diode and Rectifier 280-RB521S-30-TP
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521S-30-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521S-30-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB521S-30-TP
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521S-30-TP
Schottky Diodes & Rectifiers RB521S-30-TP
Schottky Diodes & Rectifiers 30V 1A

Schottky Diodes & Rectifiers 30V 1A

Buy Now Datasheet
DIODE SCHOTTKY 30V 200MA SOD523 - 543-RB521S-30-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 200MA SOD523
543-RB521S-30-TP
DIODE SCHOTTKY 30V 200MA SOD523 543-RB521S-30-TP
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 793035-RB521S-30-TP RB521S-30-TPMSDKR-ND 280-RB521S-30-TP RB521S-30-TP RB521S-30-TP 543-RB521S-30-TP
Product Name Diodes, Rectifiers - Single - RB521S-30-TP Single Diodes Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 200MA SOD523
VF 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data