Nexperia B.V. 200 mA low VF Schottky barrier rectifier RB520S30YL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 mA low VF Schottky barrier rectifier - RB520S30YL - Nexperia B.V.
Nijmegen, Netherlands
200 mA low VF Schottky barrier rectifier
RB520S30YL
200 mA low VF Schottky barrier rectifier RB520S30YL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 1 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 30 V
  • Low reverse current: IR ≤ 1 uA
  • Ultra small and flat lead SMD plastic package

Applications

  • Low current rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Singapore, Singapore
Schottky 200 mA Diode and Rectifier
280-RB520S30YL
Schottky 200 mA Diode and Rectifier 280-RB520S30YL
RB520S30 - 200 mA low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: RB520S30YL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30YL can be used for catalog matching and distributor lookup.

RB520S30 - 200 mA low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: RB520S30YL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962346-RB520S30YL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962346-RB520S30YL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962346-RB520S30YL
Win Source Part Number: 962346-RB520S30YL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 10 V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Alternative Parts (Cross-Reference): 1N4448WS-7-F; 1N4448W-7-F; BAV103-GS08; BAS116-7-F; BAV103-GS18; BAV202-GS08; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 934063954315,NEXNEXR B520S30YL,2156-RB520 S30YL-NEX Base Product Number: RB520S30

Win Source Part Number: 962346-RB520S30YL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Alternative Parts (Cross-Reference): 1N4448WS-7-F; 1N4448W-7-F; BAV103-GS08; BAS116-7-F; BAV103-GS18; BAV202-GS08;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934063954315,NEXNEXRB520S30YL,2156-RB520S30YL-NEX
Base Product Number: RB520S30

Buy Now Datasheet
Single Diodes - 1727-RB520S30YLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
 - RB520S30YL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S30YL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S30YL
Discrete Semiconductor Products - Diodes - Rectifiers RB520S30YL
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
DIODE SCHOTTKY 30V 200MA SOD523 - 554-RB520S30YL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 200MA SOD523
554-RB520S30YL
DIODE SCHOTTKY 30V 200MA SOD523 554-RB520S30YL
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520S30YL
Schottky Diodes & Rectifiers RB520S30YL
Schottky Diodes & Rectifiers 200mA low Vf MEGA Schottky

Schottky Diodes & Rectifiers 200mA low Vf MEGA Schottky

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number RB520S30YL 280-RB520S30YL 962346-RB520S30YL 1727-RB520S30YLTR-ND RB520S30YL RB520S30YL 554-RB520S30YL RB520S30YL
Product Name 200 mA low VF Schottky barrier rectifier Schottky 200 mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 200MA SOD523 Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-523; SOD523 SOD523 SOD-523; SC-79, SOD-523 SOD523 SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS
IFSM 1 amps
Unlock Full Specs
to access all available technical data