ROHM Semiconductor USA, LLC Single Diodes RBE2VA20ATR

Description
Diode Schottky 20V 2A Surface Mount TUMD2
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RBE2VA20ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBE2VA20ATR-ND
Single Diodes RBE2VA20ATR-ND
Diode Schottky 20V 2A Surface Mount TUMD2

Diode Schottky 20V 2A Surface Mount TUMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RBE2VA20ATR - 115007-RBE2VA20ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBE2VA20ATR
115007-RBE2VA20ATR
Diodes, Rectifiers - Single - RBE2VA20ATR 115007-RBE2VA20ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 115007-RBE2VA20ATR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 460mV @ 2A Current - Reverse Leakage @ Vr: 700μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115007-RBE2VA20ATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 2A
Current - Reverse Leakage @ Vr: 700μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-RBE2VA20ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-RBE2VA20ATR
Schottky 20V 2A Diode and Rectifier 280-RBE2VA20ATR
DIODE SCHOTTKY 20V 2A TUMD2 Product overview: RBE2VA20ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBE2VA20ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A TUMD2 Product overview: RBE2VA20ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBE2VA20ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBE2VA20ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBE2VA20ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBE2VA20ATR
DIODE SCHOTTKY 20V 2A TUMD2

DIODE SCHOTTKY 20V 2A TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBE2VA20ATR
Schottky Diodes & Rectifiers RBE2VA20ATR
Schottky Diodes & Rectifiers Diode Schottky 30V 2A

Schottky Diodes & Rectifiers Diode Schottky 30V 2A

Buy Now Datasheet
DIODE SCHOTTKY 20V 2A TUMD2 - 687-RBE2VA20ATR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 2A TUMD2
687-RBE2VA20ATR
DIODE SCHOTTKY 20V 2A TUMD2 687-RBE2VA20ATR
DIODE SCHOTTKY 20V 2A TUMD2

DIODE SCHOTTKY 20V 2A TUMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number RBE2VA20ATR-ND 115007-RBE2VA20ATR 280-RBE2VA20ATR RBE2VA20ATR RBE2VA20ATR 687-RBE2VA20ATR
Product Name Single Diodes Diodes, Rectifiers - Single - RBE2VA20ATR Schottky 20V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 2A TUMD2
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Package TUMD2 Tape & Reel (TR) TUMD-2 2-SMD, Flat Lead
Unlock Full Specs
to access all available technical data