Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 60 VR 30A 0.83 VF TO-263S(D2PAK);SC-83
SCHOTTKY RECT, AEC-Q101, 60V, TO-263S; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:830mV; Forward RoHS Compliant: Yes
DIODE ARRAY SCHOTT 60V 30A LPDS
DIODE ARRAY SCHOTT 60V 30A LPDS
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | RB228NS-60FHTLCT-ND | RB228NS-60FHTL | 28AC1493 | RB228NS-60FHTL | 687-RB228NS-60FHTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 60V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTT 60V 30A LPDS |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S-3 | TO-263S | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts |