DIODE 5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S5M-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5M-E3/9AT can be used for catalog matching and distributor lookup.
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 5A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 027858-S5M-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S5M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S5MC-13; S5MHE3/9AT; S5MHE3/57T; S5MHE3_A/H;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Diode Switching 1KV 5A 2-Pin SMC T/R
DIODE GEN PURP 1KV 5A DO214AB
Rectifiers 1000 Volt 5.0 Amp 100 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S5M-E3/9AT | S5M-E3/9ATGICT-ND | 027858-S5M-E3/9AT | 884-S5M-E3/9AT | S5M-E3/9AT | S5M-E3/9AT |
| Product Name | 5 A 1000 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S5M-E3/9AT | Diode Switching 1KV 5A 2-Pin SMC T/R | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-214AB-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | Standard |