ROHM Semiconductor USA, LLC Schottky Barrier Diode RB085T-40

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB085T-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB085T-40
Schottky Barrier Diode RB085T-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB085T-40 - 046057-RB085T-40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB085T-40
046057-RB085T-40
Diodes, Rectifiers - Arrays - RB085T-40 046057-RB085T-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 046057-RB085T-40 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220FN Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046057-RB085T-40
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 5A Diode and Rectifier
286-RB085T-40
40V 5A Diode and Rectifier 286-RB085T-40
DIODE ARR SCHOTT 40V 5A TO220FN Product overview: RB085T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085T-40 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 5A TO220FN Product overview: RB085T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085T-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB085T-40-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB085T-40-ND
Diode Arrays RB085T-40-ND
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 40V TO220FN - 687-RB085T-40 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V TO220FN
687-RB085T-40
DIODE ARRAY SCHOTTKY 40V TO220FN 687-RB085T-40
DIODE ARRAY SCHOTTKY 40V TO220FN

DIODE ARRAY SCHOTTKY 40V TO220FN

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB085T-40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB085T-40
Discrete Semiconductor Products - Diodes - Rectifiers RB085T-40
DIODE ARR SCHOTT 40V 5A TO220FN

DIODE ARR SCHOTT 40V 5A TO220FN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB085T-40
Schottky Diodes & Rectifiers RB085T-40
Schottky Diodes & Rectifiers SCHOTTKY 40V 10A

Schottky Diodes & Rectifiers SCHOTTKY 40V 10A

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number RB085T-40 046057-RB085T-40 286-RB085T-40 RB085T-40-ND 687-RB085T-40 RB085T-40 RB085T-40
Product Name Schottky Barrier Diode Diodes, Rectifiers - Arrays - RB085T-40 40V 5A Diode and Rectifier Diode Arrays DIODE ARRAY SCHOTTKY 40V TO220FN Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; TO-220AB TO-220; TO-220FN Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220 TO-220-FP-3
RoHS Compliant RoHS RoHS RoHS
VF 0.6000 volts 0.5500 volts 0.5500 volts 0.5500 volts
IF 5000 mA 10000 mA
VRRM 45 volts
Unlock Full Specs
to access all available technical data