ROHM Semiconductor USA, LLC Diode Arrays SCS230AE2C

Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SCS230AE2C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SCS230AE2C-ND
Diode Arrays SCS230AE2C-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V Diode and Rectifier
286-SCS230AE2C
650V Diode and Rectifier 286-SCS230AE2C
DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS230AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS230AE2C can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS230AE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS230AE2C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SCS230AE2C - 794015-SCS230AE2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SCS230AE2C
794015-SCS230AE2C
Diodes, Rectifiers - Arrays - SCS230AE2C 794015-SCS230AE2C
Manufacturer: Rohm Semiconductor Win Source Part Number: 794015-SCS230AE2C Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Silicon Carbide Schottky Current - Reverse Leakage @ Vr: 300μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Family Name: SCS230AE2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 15A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): SCS230AE2HRC; TRS24N65D; FFSH4065BDN-F085; TRS24N65D,S1F; Introduction Date: December 17, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794015-SCS230AE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Reverse Leakage @ Vr: 300μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Family Name: SCS230AE2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): SCS230AE2HRC; TRS24N65D; FFSH4065BDN-F085; TRS24N65D,S1F;
Introduction Date: December 17, 2013
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SCS230AE2C - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SCS230AE2C
Diode Arrays SCS230AE2C
DIODE ARRAY SCHOTTKY 650V TO247

DIODE ARRAY SCHOTTKY 650V TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS230AE2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS230AE2C
Discrete Semiconductor Products - Diodes - Rectifiers SCS230AE2C
DIODE ARR SIC SCHOT 650V TO247

DIODE ARR SIC SCHOT 650V TO247

Supplier's Site
DIODE ARRAY SCHOTTKY 650V TO247 - 687-SCS230AE2C - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 650V TO247
687-SCS230AE2C
DIODE ARRAY SCHOTTKY 650V TO247 687-SCS230AE2C
DIODE ARRAY SCHOTTKY 650V TO247

DIODE ARRAY SCHOTTKY 650V TO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS230AE2C
Schottky Diodes & Rectifiers SCS230AE2C
Schottky Diodes & Rectifiers SiC, SBD 650V 30A TO-247

Schottky Diodes & Rectifiers SiC, SBD 650V 30A TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number SCS230AE2C-ND 286-SCS230AE2C 794015-SCS230AE2C SCS230AE2C SCS230AE2C 687-SCS230AE2C SCS230AE2C
Product Name Diode Arrays 650V Diode and Rectifier Diodes, Rectifiers - Arrays - SCS230AE2C Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 650V TO247 Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-247-3
RoHS Compliant RoHS RoHS
Diode Type Schottky; Silicon Carbide Schottky Schottky Schottky; Silicon Carbide Schottky
Unlock Full Specs
to access all available technical data