onsemi 50V 1a Diode and Rectifier RS1A

Description
Rectifiers 50V 1a Fast Rect SMa Product overview: RS1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 50V 1a Fast Rect SMa Product overview: RS1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1a Diode and Rectifier - 2085-RS1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1a Diode and Rectifier
2085-RS1A
50V 1a Diode and Rectifier 2085-RS1A
Rectifiers 50V 1a Fast Rect SMa Product overview: RS1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1A can be used for catalog matching and distributor lookup.

Rectifiers 50V 1a Fast Rect SMa Product overview: RS1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 046388-RS1A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
046388-RS1A
Discrete Semiconductor Products 046388-RS1A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 046388-RS1A Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5µA @ 50V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 10pF @ 4V 1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 046388-RS1A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5µA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 10pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
 - RS1A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1A, 50V, DO-214AC

Rectifier Diode, 1A, 50V, DO-214AC

Supplier's Site Datasheet
 - RS1A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1A, 50V, DO-214AC

Rectifier Diode, 1A, 50V, DO-214AC

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8031992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8031992
Schottky Diodes & Rectifiers 8031992
Diode, Fairchild, RS1A

Diode, Fairchild, RS1A

Supplier's Site
Schottky Diodes & Rectifiers - 8031992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8031992P
Schottky Diodes & Rectifiers 8031992P
Diode, Fairchild, RS1A

Diode, Fairchild, RS1A

Supplier's Site
Schottky Diodes & Rectifiers - 1661951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661951
Schottky Diodes & Rectifiers 1661951
Diode, Fairchild, RS1A

Diode, Fairchild, RS1A

Supplier's Site
Single Diodes - RS1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1ADKR-ND
Single Diodes RS1ADKR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1ATR-ND
Single Diodes RS1ATR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1ACT-ND
Single Diodes RS1ACT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Rectifier, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 31Y4032 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
31Y4032
Rectifier, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 31Y4032
RECTIFIER, 50V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 50V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode Switching 50V 1A 2-Pin DO-214AC T/R - 598-RS1A - Utmel Electronic Limited
Hong Kong, China
Diode Switching 50V 1A 2-Pin DO-214AC T/R
598-RS1A
Diode Switching 50V 1A 2-Pin DO-214AC T/R 598-RS1A
Diode Switching 50V 1A 2-Pin DO-214AC T/R

Diode Switching 50V 1A 2-Pin DO-214AC T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RS1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1A
Discrete Semiconductor Products - Diodes - Rectifiers RS1A
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 2085-RS1A 046388-RS1A RS1A 8031992 8031992P RS1ADKR-ND 31Y4032 598-RS1A RS1A
Product Name 50V 1a Diode and Rectifier Discrete Semiconductor Products Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifier, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Diode Switching 50V 1A 2-Pin DO-214AC T/R Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel SMA; SMA-B/S Do-214ac (sma) SMA; DO-214AC (SMA) SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type Standard Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details