Nexperia B.V. 60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002EJ,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 0.2 A low VF Schottky barrier rectifier in an SOD323F (SC-90) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.7 mm, with a forward voltage of 540 mV at 200 mA and 25 °C, reverse current of 20 µA at 60 V and 25 °C, and a maximum junction temperature of 150 °C. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and ultra high-speed switching applications.

Datasheet Summary
Powered by GS/AI

60 V, 0.2 A low VF Schottky barrier rectifier in an SOD323F (SC-90) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.7 mm, with a forward voltage of 540 mV at 200 mA and 25 °C, reverse current of 20 µA at 60 V and 25 °C, and a maximum junction temperature of 150 °C. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and ultra high-speed switching applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 0.2 A low VF Schottky barrier rectifier - PMEG6002EJ,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 0.2 A low VF Schottky barrier rectifier
PMEG6002EJ,115
60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002EJ,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Ultra high-speed switching
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG6002EJ,115 - 1089638-PMEG6002EJ,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG6002EJ,115
1089638-PMEG6002EJ,115
Diodes, Rectifiers - Single - PMEG6002EJ,115 1089638-PMEG6002EJ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089638-PMEG6002EJ,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100μA @ 60V Capacitance @ Vr, F: 14pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089638-PMEG6002EJ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 14pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 1727-5214-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5214-6-ND
Single Diodes 1727-5214-6-ND
Diode Schottky 60V 200mA Surface Mount SOD-323F

Diode Schottky 60V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-5214-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5214-1-ND
Single Diodes 1727-5214-1-ND
Diode Schottky 60V 200mA Surface Mount SOD-323F

Diode Schottky 60V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-5214-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5214-2-ND
Single Diodes 1727-5214-2-ND
Diode Schottky 60V 200mA Surface Mount SOD-323F

Diode Schottky 60V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6002EJ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6002EJ,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6002EJ,115
DIODE SCHOTTKY 60V 200MA SOD323F

DIODE SCHOTTKY 60V 200MA SOD323F

Supplier's Site
Single Diodes - PMEG6002EJ,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG6002EJ,115
Single Diodes PMEG6002EJ,115
DIODE SCHOTTKY 60V 200MA SOD323F

DIODE SCHOTTKY 60V 200MA SOD323F

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 200MA SOD323F - 554-PMEG6002EJ,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 200MA SOD323F
554-PMEG6002EJ,115
DIODE SCHOTTKY 60V 200MA SOD323F 554-PMEG6002EJ,115
DIODE SCHOTTKY 60V 200MA SOD323F

DIODE SCHOTTKY 60V 200MA SOD323F

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG6002EJ,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG6002EJ,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG6002EJ,115
60V 600mV@200mA 200mA SOD-323F Schottky Barrier Diodes (SBD) ROHS

60V 600mV@200mA 200mA SOD-323F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number PMEG6002EJ,115 1089638-PMEG6002EJ,115 1727-5214-6-ND PMEG6002EJ,115 PMEG6002EJ,115 554-PMEG6002EJ,115 PMEG6002EJ,115
Product Name 60 V, 0.2 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG6002EJ,115 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 60V 200MA SOD323F Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F SOD323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323
RoHS Compliant RoHS RoHS RoHS
IFSM 2.75 amps
IR 1.00E-5 mA
Unlock Full Specs
to access all available technical data