ROHM Semiconductor USA, LLC Circuit Protection - TVS - Diodes RSB16X3NTR

Description
Win Source Part Number: 968367-RSB16X3NTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 14.4V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMD6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB16X3NDKR,RSB16X3N CT Base Product Number: RSB16
Request a Quote Datasheet
Description
Win Source Part Number: 968367-RSB16X3NTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 14.4V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMD6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB16X3NDKR,RSB16X3N CT Base Product Number: RSB16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 968367-RSB16X3NTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
968367-RSB16X3NTR
Circuit Protection - TVS - Diodes 968367-RSB16X3NTR
Win Source Part Number: 968367-RSB16X3NTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 14.4V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMD6 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB16X3NDKR,RSB16X3N CT Base Product Number: RSB16

Win Source Part Number: 968367-RSB16X3NTR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 14.4V
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMD6
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RSB16X3NDKR,RSB16X3NCT
Base Product Number: RSB16

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-RSB16X3NTR
TVS Protection Diode 144-RSB16X3NTR
TVS DIODE 12VWM UMD6 Product overview: RSB16X3NTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB16X3NTR can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM UMD6 Product overview: RSB16X3NTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB16X3NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - RSB16X3NTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
RSB16X3NTR-ND
TVS Diodes RSB16X3NTR-ND
Clamp Ipp Tvs Diode Surface Mount UMD6

Clamp Ipp Tvs Diode Surface Mount UMD6

Buy Now Datasheet
TVS Diodes - RSB16X3NTR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
RSB16X3NTR
TVS Diodes RSB16X3NTR
TVS DIODE 12VWM UMD6

TVS DIODE 12VWM UMD6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
RSB16X3NTR
Zener Diodes RSB16X3NTR
Zener Diodes DIODE ZENER BIDIR 200MW UMD6

Zener Diodes DIODE ZENER BIDIR 200MW UMD6

Buy Now Datasheet
TVS DIODE 12V UMD6 - 687-RSB16X3NTR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V UMD6
687-RSB16X3NTR
TVS DIODE 12V UMD6 687-RSB16X3NTR
TVS DIODE 12V UMD6

TVS DIODE 12V UMD6

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RSB16X3NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RSB16X3NTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RSB16X3NTR
TVS DIODE 12VWM UMD6

TVS DIODE 12VWM UMD6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 968367-RSB16X3NTR 144-RSB16X3NTR RSB16X3NTR-ND RSB16X3NTR RSB16X3NTR 687-RSB16X3NTR RSB16X3NTR
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes TVS Diodes Zener Diodes TVS DIODE 12V UMD6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 UMD-6 SOT363; 6-TSSOP, SC-88, SOT-363 UMD6
VBR 14.4 volts 14.4 volts 14.4 volts 14.4 volts
CT 30 pF 30 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data