ROHM Semiconductor USA, LLC Single Diodes RB162L-60TE25

Description
Diode Schottky 60V 1A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB162L-60TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162L-60TE25TR-ND
Single Diodes RB162L-60TE25TR-ND
Diode Schottky 60V 1A Surface Mount PMDS

Diode Schottky 60V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB162L-60TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162L-60TE25CT-ND
Single Diodes RB162L-60TE25CT-ND
Diode Schottky 60V 1A Surface Mount PMDS

Diode Schottky 60V 1A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RB162L-60TE25 - 111001-RB162L-60TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162L-60TE25
111001-RB162L-60TE25
Diodes, Rectifiers - Single - RB162L-60TE25 111001-RB162L-60TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 111001-RB162L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 111001-RB162L-60TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RB162L-60TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB162L-60TE25
Schottky 60V 1A Diode and Rectifier 280-RB162L-60TE25
DIODE SCHOTTKY 60V 1A PMDS Product overview: RB162L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-60TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDS Product overview: RB162L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-60TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE SCHOTTKY 60V 1A PMDS - 687-RB162L-60TE25 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A PMDS
687-RB162L-60TE25
DIODE SCHOTTKY 60V 1A PMDS 687-RB162L-60TE25
DIODE SCHOTTKY 60V 1A PMDS

DIODE SCHOTTKY 60V 1A PMDS

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB162L-60TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162L-60TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB162L-60TE25
DIODE SCHOTTKY 60V 1A PMDS

DIODE SCHOTTKY 60V 1A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162L-60TE25
Schottky Diodes & Rectifiers RB162L-60TE25
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 1A 2PIN

Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 1A 2PIN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB162L-60TE25TR-ND 111001-RB162L-60TE25 280-RB162L-60TE25 687-RB162L-60TE25 RB162L-60TE25 RB162L-60TE25
Product Name Single Diodes Diodes, Rectifiers - Single - RB162L-60TE25 Schottky 60V 1A Diode and Rectifier DIODE SCHOTTKY 60V 1A PMDS Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Declining; Not For New Designs Declining
Package PMDS Tape & Reel (TR) SMA; DO-214AC, SMA SMA DO-214AC-2
VF 0.6500 volts 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data