Littelfuse, Inc. SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD05-01FTG

Description
The Unidirectional SD series SD05-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The Unidirectional SD series SD05-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SD05-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SD05-01FTG
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD05-01FTG
The Unidirectional SD series SD05-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The Unidirectional SD series SD05-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS Diodes - F6190CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6190CT-ND
TVS Diodes F6190CT-ND
16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6190TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6190TR-ND
TVS Diodes F6190TR-ND
16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6190DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6190DKR-ND
TVS Diodes F6190DKR-ND
16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16.8V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SD05-01FTG - 1094951-SD05-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD05-01FTG
1094951-SD05-01FTG
TVS - TVS - Diodes - SD05-01FTG 1094951-SD05-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094951-SD05-01FTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 350pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Max Clamping Voltage: 16.8V Peak Pulse Current(Ippm): 30A (8/20μs) Power Dissipation - Pd: 450W Alternative Parts (Cross-Reference): CDSOD323-T05L; ESD5V0S1U-03W; ESD5V0S1U-03WE6327; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094951-SD05-01FTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 350pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Max Clamping Voltage: 16.8V
Peak Pulse Current(Ippm): 30A (8/20μs)
Power Dissipation - Pd: 450W
Alternative Parts (Cross-Reference): CDSOD323-T05L; ESD5V0S1U-03W; ESD5V0S1U-03WE6327;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 450W 5V 16.8V TVS Protection Diode - 144-SD05-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450W 5V 16.8V TVS Protection Diode
144-SD05-01FTG
SMD 450W 5V 16.8V TVS Protection Diode 144-SD05-01FTG
TVS Diode, 450W, 5V, Unidirectional, 16.8V Clamp, 350pF, SMD Product overview: SD05-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 5V, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 450W, 5V, Unidirectional, 16.8V Clamp, 350pF, SMD Product overview: SD05-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 5V, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse - 64W7371 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse
64W7371
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse 64W7371
TVS ARRAY, ESD PROTECTION, 1CH, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS ARRAY, ESD PROTECTION, 1CH, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protect, Aec-Q101, 5V, Sod323; Clamping Voltage Vc Max Littelfuse - 18AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protect, Aec-Q101, 5V, Sod323; Clamping Voltage Vc Max Littelfuse
18AC7650
Diode, Esd Protect, Aec-Q101, 5V, Sod323; Clamping Voltage Vc Max Littelfuse 18AC7650
DIODE, ESD PROTECT, AEC-Q101, 5V, SOD323; Clamping Voltage Vc Max:13V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:SPA SD Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECT, AEC-Q101, 5V, SOD323; Clamping Voltage Vc Max:13V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:SPA SD Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SD05-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD05-01FTG
TVS Diodes SD05-01FTG
TVS DIODE 5VWM 16.8VC SOD323

TVS DIODE 5VWM 16.8VC SOD323

Supplier's Site Datasheet
TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional - 461-SD05-01FTG - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional
461-SD05-01FTG
TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional 461-SD05-01FTG
TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional

TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05-01FTG
TVS DIODE 5VWM 16.8VC SOD323

TVS DIODE 5VWM 16.8VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD05-01FTG F6190CT-ND 1094951-SD05-01FTG 144-SD05-01FTG 64W7371 18AC7650 SD05-01FTG 461-SD05-01FTG SD05-01FTG
Product Name SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - SD05-01FTG SMD 450W 5V 16.8V TVS Protection Diode Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Esd Protect, Aec-Q101, 5V, Sod323; Clamping Voltage Vc Max Littelfuse TVS Diodes TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VBR 6 to ? volts
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Unlock Full Specs
to access all available technical data