The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 20V, BIDIR, DO-15; Product Range:SA Series; TVS Polarity:Bidirection
TVS Diodes - Transient Voltage Suppressors SA20CA Bi-Directional
TVS DIODE 20VWM 32.4VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA20CA | SA20CALFCT-ND | 27AK1506 | 461-SA20CA | SA20CA |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 500W, 20V, Bidir, Do-15; Product Range Littelfuse | TVS Diodes - Transient Voltage Suppressors SA20CA Bi-Directional | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 20 volts | ||||
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts |
| PD | 500000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |