DIODES Incorporated Diodes, Rectifiers - Single - SD101BW-7-F SD101BW-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028163-SD101BW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 40V Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028163-SD101BW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 40V Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD101BW-7-F - 028163-SD101BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD101BW-7-F
028163-SD101BW-7-F
Diodes, Rectifiers - Single - SD101BW-7-F 028163-SD101BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028163-SD101BW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 40V Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028163-SD101BW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 50V 15MA Diode and Rectifier
280-SD101BW-7-F
Schottky 50V 15MA Diode and Rectifier 280-SD101BW-7-F
DIODE SCHOTTKY 50V 15MA SOD123 Product overview: SD101BW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101BW-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 15MA SOD123 Product overview: SD101BW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD101BW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BW-FDIDKR-ND
Single Diodes SD101BW-FDIDKR-ND
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD101BW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BW-FDITR-ND
Single Diodes SD101BW-FDITR-ND
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD101BW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101BW-FDICT-ND
Single Diodes SD101BW-FDICT-ND
Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Diode Schottky 50V 15mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101BW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SD101BW-7-F
DIODE SCHOTTKY 50V 15MA SOD123

DIODE SCHOTTKY 50V 15MA SOD123

Supplier's Site
Schottky Diodes & Rectifiers 250MW 50V - 233-SD101BW-7-F - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 250MW 50V
233-SD101BW-7-F
Schottky Diodes & Rectifiers 250MW 50V 233-SD101BW-7-F
Schottky Diodes & Rectifiers 250MW 50V

Schottky Diodes & Rectifiers 250MW 50V

Supplier's Site
Single Diodes - SD101BW-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD101BW-7-F
Single Diodes SD101BW-7-F
DIODE SCHOTTKY 50V 15MA SOD123

DIODE SCHOTTKY 50V 15MA SOD123

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SD101BW-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SD101BW-7-F
Diodes >> Schottky Barrier Diodes (SBD) SD101BW-7-F
50V 950mV@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

50V 950mV@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101BW-7-F
Schottky Diodes & Rectifiers SD101BW-7-F
Schottky Diodes & Rectifiers 250MW 50V

Schottky Diodes & Rectifiers 250MW 50V

Buy Now Datasheet
Schottky Rectifier, 15Ma, 50V, Sod123; Diode Configuration Diodes Inc. - 51R7418 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15Ma, 50V, Sod123; Diode Configuration Diodes Inc.
51R7418
Schottky Rectifier, 15Ma, 50V, Sod123; Diode Configuration Diodes Inc. 51R7418
SCHOTTKY RECTIFIER, 15mA, 50V, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15mA; Forward Voltage Max:950mV; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15mA, 50V, SOD123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15mA; Forward Voltage Max:950mV; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 028163-SD101BW-7-F 280-SD101BW-7-F SD101BW-FDIDKR-ND SD101BW-7-F 233-SD101BW-7-F SD101BW-7-F SD101BW-7-F SD101BW-7-F 51R7418
Product Name Diodes, Rectifiers - Single - SD101BW-7-F Schottky 50V 15MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers 250MW 50V Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rectifier, 15Ma, 50V, Sod123; Diode Configuration Diodes Inc.
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
VF 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts
trr 1 ns 1 ns 1 ns
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data