Nexperia B.V. 40 V, 200 mA low VF Schottky barrier rectifier PMEG4002EJ,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 40 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 40 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG4002EJ is a 40 V, 200 mA low forward voltage Schottky barrier rectifier in a SOD323F (SC-90) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.7 mm. It features an integrated guard ring for stress protection and is suited for low voltage rectification, DC-DC conversion, SMPS, reverse polarity protection, and ultra high-speed switching. The device has a forward voltage of 520 to 600 mV at 200 mA and 25 °C, with a reverse current of 0.7 to 10 µA at 40 V and 25 °C. It operates with a maximum junction temperature of 150 °C and a maximum ambient temperature of 150 °C, with thermal resistance from junction to ambient ranging from 120 to 325 K/W depending on PCB mounting. Reflow soldering is the only recommended method. Applications include low power consumption systems requiring high efficiency.

Datasheet Summary
Powered by GS/AI

PMEG4002EJ is a 40 V, 200 mA low forward voltage Schottky barrier rectifier in a SOD323F (SC-90) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.7 mm. It features an integrated guard ring for stress protection and is suited for low voltage rectification, DC-DC conversion, SMPS, reverse polarity protection, and ultra high-speed switching. The device has a forward voltage of 520 to 600 mV at 200 mA and 25 °C, with a reverse current of 0.7 to 10 µA at 40 V and 25 °C. It operates with a maximum junction temperature of 150 °C and a maximum ambient temperature of 150 °C, with thermal resistance from junction to ambient ranging from 120 to 325 K/W depending on PCB mounting. Reflow soldering is the only recommended method. Applications include low power consumption systems requiring high efficiency.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA low VF Schottky barrier rectifier - PMEG4002EJ,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA low VF Schottky barrier rectifier
PMEG4002EJ,115
40 V, 200 mA low VF Schottky barrier rectifier PMEG4002EJ,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 40 V Low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Ultra high-speed switching Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Ultra high-speed switching
  • Low power consumption applications
Supplier's Site Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-PMEG4002EJ,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-PMEG4002EJ,115
Schottky 40V 200MA Diode and Rectifier 280-PMEG4002EJ,115
DIODE SCHOTTKY 40V 200MA SOD323F Product overview: PMEG4002EJ,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4002EJ,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA SOD323F Product overview: PMEG4002EJ,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4002EJ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-5396-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5396-1-ND
Single Diodes 1727-5396-1-ND
Diode Schottky 40V 200mA Surface Mount SOD-323F

Diode Schottky 40V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-5396-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5396-6-ND
Single Diodes 1727-5396-6-ND
Diode Schottky 40V 200mA Surface Mount SOD-323F

Diode Schottky 40V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-5396-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5396-2-ND
Single Diodes 1727-5396-2-ND
Diode Schottky 40V 200mA Surface Mount SOD-323F

Diode Schottky 40V 200mA Surface Mount SOD-323F

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG4002EJ,115 - 1089607-PMEG4002EJ,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4002EJ,115
1089607-PMEG4002EJ,115
Diodes, Rectifiers - Single - PMEG4002EJ,115 1089607-PMEG4002EJ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089607-PMEG4002EJ,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 10μA @ 40V Capacitance @ Vr, F: 14pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089607-PMEG4002EJ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 14pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4002EJ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4002EJ,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4002EJ,115
DIODE SCHOTTKY 40V 200MA SOD323F

DIODE SCHOTTKY 40V 200MA SOD323F

Supplier's Site
DIODE SCHOTTKY 40V 200MA SOD323F - 554-PMEG4002EJ,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 200MA SOD323F
554-PMEG4002EJ,115
DIODE SCHOTTKY 40V 200MA SOD323F 554-PMEG4002EJ,115
DIODE SCHOTTKY 40V 200MA SOD323F

DIODE SCHOTTKY 40V 200MA SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG4002EJ,115 280-PMEG4002EJ,115 1727-5396-1-ND 1089607-PMEG4002EJ,115 PMEG4002EJ,115 554-PMEG4002EJ,115
Product Name 40 V, 200 mA low VF Schottky barrier rectifier Schottky 40V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PMEG4002EJ,115 Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 200MA SOD323F
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
IFSM 2.75 amps
IR 3.00E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers
Schottky barrier double diodes - BAT120C-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers