DIODES Incorporated 600V 1.5A Diode and Rectifier S2JA-13-F

Description
DIODE GEN PURP 600V 1.5A SMA Product overview: S2JA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.5A SMA Product overview: S2JA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.5A Diode and Rectifier - 280-S2JA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-S2JA-13-F
600V 1.5A Diode and Rectifier 280-S2JA-13-F
DIODE GEN PURP 600V 1.5A SMA Product overview: S2JA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A SMA Product overview: S2JA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S2JA-13-F - 741442-S2JA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2JA-13-F
741442-S2JA-13-F
Diodes, Rectifiers - Single - S2JA-13-F 741442-S2JA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 741442-S2JA-13-F Manufacturer Homepage: www.diodes.com Reference case: DO-214 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 741442-S2JA-13-F
Manufacturer Homepage: www.diodes.com
Reference case: DO-214
Reference Date Code: 12+Rohs
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - S2JA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JA-FDITR-ND
Single Diodes S2JA-FDITR-ND
Diode Standard 600V 1.5A Surface Mount SMA

Diode Standard 600V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - S2JA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JA-FDICT-ND
Single Diodes S2JA-FDICT-ND
Diode Standard 600V 1.5A Surface Mount SMA

Diode Standard 600V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - S2JA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JA-FDIDKR-ND
Single Diodes S2JA-FDIDKR-ND
Diode Standard 600V 1.5A Surface Mount SMA

Diode Standard 600V 1.5A Surface Mount SMA

Buy Now Datasheet
DIODE GEN PURP 600V 1.5A SMA - 233-S2JA-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1.5A SMA
233-S2JA-13-F
DIODE GEN PURP 600V 1.5A SMA 233-S2JA-13-F
DIODE GEN PURP 600V 1.5A SMA

DIODE GEN PURP 600V 1.5A SMA

Supplier's Site
Single Diodes - S2JA-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S2JA-13-F
Single Diodes S2JA-13-F
DIODE GEN PURP 600V 1.5A SMA

DIODE GEN PURP 600V 1.5A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2JA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2JA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S2JA-13-F
DIODE GEN PURP 600V 1.5A SMA

DIODE GEN PURP 600V 1.5A SMA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2JA-13-F
Rectifiers S2JA-13-F
Rectifiers 600V 2A

Rectifiers 600V 2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-S2JA-13-F 741442-S2JA-13-F S2JA-FDITR-ND 233-S2JA-13-F S2JA-13-F S2JA-13-F S2JA-13-F
Product Name 600V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - S2JA-13-F Single Diodes DIODE GEN PURP 600V 1.5A SMA Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data