ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RSX101MM-30TR

Description
Schottky barrier diode,30V,1A,SOD123F L
Request a Quote Datasheet
Description
Schottky barrier diode,30V,1A,SOD123F L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1246828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246828
Schottky Diodes & Rectifiers 1246828
Schottky barrier diode,30V,1A,SOD123F L

Schottky barrier diode,30V,1A,SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1246828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246828P
Schottky Diodes & Rectifiers 1246828P
Schottky barrier diode,30V,1A,SOD123F L

Schottky barrier diode,30V,1A,SOD123FL

Supplier's Site
Single Diodes - RSX101MM-30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX101MM-30DKR-ND
Single Diodes RSX101MM-30DKR-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RSX101MM-30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX101MM-30CT-ND
Single Diodes RSX101MM-30CT-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RSX101MM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX101MM-30TR-ND
Single Diodes RSX101MM-30TR-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-RSX101MM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-RSX101MM-30TR
Schottky 30V 1A Diode and Rectifier 280-RSX101MM-30TR
DIODE SCHOTTKY 30V 1A PMDU Product overview: RSX101MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX101MM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PMDU Product overview: RSX101MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX101MM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RSX101MM-30TR - 850293-RSX101MM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX101MM-30TR
850293-RSX101MM-30TR
Diodes, Rectifiers - Single - RSX101MM-30TR 850293-RSX101MM-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 850293-RSX101MM-30TR Features: Diode 30 V Package: Reel - TR Family Name: RSX101 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX101MM-30CT, RSX101MM-30DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 850293-RSX101MM-30TR
Features: Diode 30 V
Package: Reel - TR
Family Name: RSX101
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RSX101MM-30CT, RSX101MM-30DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX101MM-30TR
Schottky Diodes & Rectifiers RSX101MM-30TR
Schottky Diodes & Rectifiers Diode Schottky 30V 1A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 30V 1A 2-Pin

Buy Now Datasheet
Single Diodes - RSX101MM-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX101MM-30TR
Single Diodes RSX101MM-30TR
DIODE SCHOTTKY 30V 1A PMDU

DIODE SCHOTTKY 30V 1A PMDU

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1A PMDU - 687-RSX101MM-30TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A PMDU
687-RSX101MM-30TR
DIODE SCHOTTKY 30V 1A PMDU 687-RSX101MM-30TR
DIODE SCHOTTKY 30V 1A PMDU

DIODE SCHOTTKY 30V 1A PMDU

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RSX101MM-30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RSX101MM-30TR
Diodes >> Schottky Barrier Diodes (SBD) RSX101MM-30TR
30V Single 350mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

30V Single 350mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 23AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
23AH3426
Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 23AH3426
SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX101MM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX101MM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX101MM-30TR
DIODE SCHOTTKY 30V 1A PMDU

DIODE SCHOTTKY 30V 1A PMDU

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1246828 1246828P RSX101MM-30DKR-ND 280-RSX101MM-30TR 850293-RSX101MM-30TR RSX101MM-30TR RSX101MM-30TR 687-RSX101MM-30TR RSX101MM-30TR 23AH3426 RSX101MM-30TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - RSX101MM-30TR Schottky Diodes & Rectifiers Single Diodes DIODE SCHOTTKY 30V 1A PMDU Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; Sod-123fl SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data